EN
  • EN
  • DE

ATF1508ASL-25AI100

Part No ATF1508ASL-25AI100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 25NS 100TQFP / CPLD ATF1500 Family 3K Gates 128 Macro Cells 50MHz 5V 100-Pin TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF15xx
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 25.0ns
Voltage Supply - Internal 4.5 V ~ 5.5 V
Number of Macrocells 128
Number of I/O 80
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 769186-ATF1508ASL-25AI100
Popularity Medium
Supply and Demand Status Limited
Family Name ATF1508ASL
Introduction Date May 02, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATF1508ASL-25AI100 CAD Model

Description

Microchip Technology ATF1508ASL-25AI100 CPLD

The ATF1508ASL-25AI100 is a high-performance Complex Programmable Logic Device (CPLD) from Microchip Technology, designed to offer a flexible and efficient solution for various digital logic applications. This device is a member of the popular ATF1500A family, known for its robust architecture and ease of use.

Key Features:

  • High Density: The ATF1508ASL-25AI100 provides a logic density of 128 macrocells, which are configurable and can implement a wide range of logic functions. This makes it suitable for complex digital designs that require a significant amount of logic in a compact form factor.
  • High-speed Performance: With a maximum system frequency of 25MHz, this CPLD is capable of meeting the timing requirements for high-speed digital applications, ensuring reliable operation and fast data processing.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption, making it ideal for portable and power-sensitive applications.
  • Flexible I/O Standards: The ATF1508ASL-25AI100 supports various I/O standards, providing versatility in interfacing with different types of peripherals and digital systems.
  • In-System Programmability: This feature allows for the device to be programmed and reprogrammed in the field, facilitating updates and modifications without the need for additional hardware, reducing downtime and costs associated with device programming.
  • 100-pin TQFP Package: The device is housed in a compact 100-pin Thin Quad Flat Pack (TQFP) package, which is suitable for space-constrained applications while still offering adequate pin access for complex designs.

Applications:

The ATF1508ASL-25AI100 is versatile enough to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications
  • Consumer electronics
  • Networking hardware
  • Medical devices

With its combination of high density, speed, and low power consumption, the ATF1508ASL-25AI100 from Microchip Technology is a reliable and efficient choice for designers looking to optimize their digital logic designs.

You May Also Be Interested in

Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess