EN
  • EN
  • DE

CY74FCT821ATSOC

Part No CY74FCT821ATSOC
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 10BIT 20SOIC / Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74FCT
Package Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Max Propagation Delay @ V, Max CL 20ns @ 300pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 200 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 24-SOIC
Package / Case 24-SOIC (0.295", 7.50mm Width)
Base Product Number 74FCT821
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-33246-5-ND,CY74FCT821ATSOCG4-ND,CY74FCT821ATSOCE4,296-CY74FCT821ATSOC,2156-CY74FCT821ATSOC,296-33246-5,CY74FCT821ATSOC-ND,CY74FCT821ATSOCE4-ND,TEXTISCY74FCT821ATSOC,CY74FCT821ATSOCG4
Standard Package 25
Win Source Part Number 1020497-CY74FCT821ATSOC
Ultra Librarian 3D Model Ultra Librarian CY74FCT821ATSOC CAD Model

Description

The CY74FCT821ATSOC is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading innovators in semiconductor technology. This product is part of the FCT (Fast CMOS TTL-Compatible) family, which is known for its fast switching speeds and high drive capabilities while maintaining TTL compatibility.

Key Features

  • Logic Type: 10-Bit D-Type Flip-Flop
  • Package / Case: 24-SOIC (0.209", 5.30mm Width)
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C
  • Logic Level - Low: 0.8V Max
  • Logic Level - High: 2V Min
  • Output Current: -32mA, 64mA
  • Supply Voltage: 4.5V to 5.5V

Performance and Quality

The CY74FCT821ATSOC is designed to meet the demanding requirements of high-speed data communication and computing systems. The device offers a 10-bit interface with D-type flip-flops that feature a direct clear input and are edge-triggered. This allows for the synchronous management of data flow, which is essential for maintaining data integrity in complex systems.

With its robust design, the CY74FCT821ATSOC ensures minimal propagation delay and reduced power consumption, which is critical for energy-sensitive applications. The device is also characterized for operation from -40°C to 85°C, making it suitable for industrial environments where temperature extremes are common.

Applications

The versatility of the CY74FCT821ATSOC makes it suitable for a wide range of applications, including:

  • Data communication systems
  • Computing systems
  • Industrial controls
  • High-speed data acquisition
  • Telecommunications infrastructure

With its commitment to quality, Texas Instruments ensures that the CY74FCT821ATSOC is manufactured to the highest standards, providing reliable performance for critical applications where failure is not an option.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6125 $52.2500
47+ $2.1436 $100.7492
73+ $2.0766 $151.5918
100+ $2.0096 $200.9600
129+ $1.9427 $250.6083
173+ $1.7417 $301.3141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess