EN
  • EN
  • DE

XC9572XL-7PCG44I

Part No XC9572XL-7PCG44I
Manufacturer Amd
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 72MC 7.5NS 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr AMD
Series XC9500XL
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 7.5 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Logic Elements/Blocks 4
Number of Macrocells 72
Number of Gates 1600
Number of I/O 34
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number XC9572XL
Standard Package 26 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 903926-XC9572XL-7PCG44I
Ultra Librarian 3D Model Ultra Librarian XC9572XL-7PCG44I CAD Model

Description

The XC9572XL is an integrated circuit (IC) that falls under the category of Embedded CPLDs (Complex Programmable Logic Devices).

  • Series: XC9500XL series
  • Installation: surface mount installation
  • Voltage Supply Range: 3V to 3.6V
  • I/O Pins: 34 I/O pins
  • Maximum Delay Time: 7.5 ns
  • Programmable Type: In System Programmable
  • Program/Erase Cycles: minimum of 10K program/erase cycles
  • Gates: 1600 gates
  • Macrocells: 72 macrocells
  • Package: 44-LCC (J-Lead) package
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Manufacturer: AMD
  • Status: obsolete

You May Also Be Interested in

Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess