EN
  • EN
  • DE

ATF1500A-15JI

Part No ATF1500A-15JI
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 15NS 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 100 program/erase cycles)
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 32
Number of I/O 32
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number ATF1500
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566429-ATF1500A-15JI
Ultra Librarian 3D Model Ultra Librarian ATF1500A-15JI CAD Model

Description

Microchip Technology ATF1500A-15JI CPLD

The Microchip Technology ATF1500A-15JI is a high-performance Complex Programmable Logic Device (CPLD) that offers designers a robust and flexible digital solution for a wide range of applications. This device is part of the ATF1500A series, which is well-known for its high functionality and reliability. The ATF1500A-15JI, in particular, is designed to meet the needs of high-speed digital designs, providing a significant improvement in system performance with its fast propagation delays and setup times.

Featuring a 44-pin PLCC (Plastic Leaded Chip Carrier) package, the ATF1500A-15JI is equipped with 64 macrocells that can be configured to suit various logic functions. These macrocells are arranged in a versatile architecture that allows for easy customization and optimization of the logic device for specific design requirements. With a maximum operating frequency of 83.3 MHz, this CPLD is well-suited for tasks that require quick data processing and real-time performance.

The ATF1500A-15JI operates at a voltage of 5V, which is typical for many legacy systems, making it an excellent choice for both new designs and for retrofitting or upgrading existing equipment. Its low power consumption is also a key feature, ensuring that the device can be used in power-sensitive applications without compromising performance.

This CPLD from Microchip Technology supports a wide range of programming and development environments, making it accessible for designers with varying levels of experience. It is also supported by an extensive range of development tools, including software for design entry, simulation, and device programming. This facilitates a streamlined design process from concept to implementation.

In summary, the Microchip Technology ATF1500A-15JI CPLD stands out as a reliable, high-speed logic solution for complex digital systems. Its programmability, speed, and power efficiency make it an ideal choice for a multitude of applications ranging from industrial control systems to communication devices, automotive electronics, and beyond.

You May Also Be Interested in

Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess