EN
  • EN
  • DE

PCA84C122AT/158

Part No PCA84C122AT/158
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 345116-PCA84C122AT/158
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA84C122AT/158 CAD Model

Description

The NXP PCA84C122AT/158 is a highly integrated microcontroller designed for advanced automotive and industrial applications. This robust component is part of NXP's PCA series, which is renowned for its exceptional performance, reliability, and flexibility in demanding environments.

Key Features:

  • Advanced Core: At the heart of the PCA84C122AT/158 lies a powerful processing core that can handle complex computations and control tasks with ease, ensuring smooth operation in critical systems.
  • Memory: The device comes with ample built-in memory, providing sufficient space for program storage and data handling. This includes both volatile and non-volatile memory options to cater to different application needs.
  • Connectivity: With a range of communication interfaces, including CAN, LIN, and SPI, this microcontroller offers versatile connectivity options, making it suitable for a networked environment where multiple devices need to communicate efficiently.
  • Robust I/O Capabilities: The PCA84C122AT/158 is equipped with multiple input/output ports that support a variety of peripherals and sensors, allowing for comprehensive system monitoring and control.
  • Automotive-Grade: Designed to meet the rigorous standards of the automotive industry, this microcontroller operates reliably under extreme temperatures and conditions, ensuring consistent performance throughout its lifespan.
  • Low Power Consumption: Energy efficiency is a critical factor in modern electronics, and the PCA84C122AT/158 addresses this with its low power consumption features, making it an ideal choice for battery-operated or energy-sensitive applications.

Applications:

The versatility of the NXP PCA84C122AT/158 makes it suitable for a wide range of applications, particularly in the automotive sector. It is commonly used in engine control units, body control modules, and advanced driver-assistance systems (ADAS). Additionally, its robust nature makes it a reliable choice for industrial automation, where precision and uptime are crucial.

Quality and Support:

NXP is committed to delivering high-quality products accompanied by comprehensive technical support. The PCA84C122AT/158 is backed by NXP's extensive documentation, development tools, and a global community of engineers and developers, ensuring that integrating this microcontroller into your project is as seamless as possible.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess