EN
  • EN
  • DE

PCA82C252T/N3

Part No PCA82C252T/N3
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 345106-PCA82C252T/N3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA82C252T/N3 CAD Model

Description

Introducing the PCA82C252T/N3 CAN Controller Interface

The PCA82C252T/N3 is a high-performance CAN (Controller Area Network) interface chip designed and manufactured by NXP Semiconductors. This robust integrated circuit is engineered to facilitate reliable communication in automotive and industrial applications where a dependable data exchange is crucial. It serves as the interface between a CAN protocol controller and the physical two-wire CAN bus.

Key Features of the PCA82C252T/N3

  • Compatibility: The PCA82C252T/N3 is compatible with the ISO 11898 standard, ensuring its interoperability with other compliant devices in a CAN network.
  • Operating Voltage: It operates over a wide range of voltages from 4.5V to 5.5V, making it versatile for various power supply conditions.
  • High-Speed Operation: The device supports high-speed CAN operation of up to 1 Mbit/s, making it suitable for high-performance applications.
  • Low Power Mode: It features a low-power standby mode, which is essential for power-sensitive applications, reducing the overall power consumption when the network is inactive.
  • Thermal Protection: With built-in thermal protection, the PCA82C252T/N3 is safeguarded against overheating, enhancing its reliability and longevity.
  • Input/Output: The device offers differential receiver and transmitter functionality, which is critical for maintaining signal integrity over longer distances and in noisy environments.
  • Robust Design: It is designed to withstand the harsh conditions typical in automotive and industrial environments, including electromagnetic interference and fluctuating temperatures.

Applications

The PCA82C252T/N3 is ideal for a variety of applications where a robust and reliable CAN interface is needed. These include:

  • Automotive control systems such as engine management, ABS, and airbags
  • Industrial automation systems
  • Medical equipment
  • Building automation
  • Embedded systems requiring networked communication

With its advanced features and compliance with industry standards, the PCA82C252T/N3 from NXP is a top choice for designers and engineers looking to implement a CAN interface in their digital communication systems. Whether it's for a car's onboard diagnostics or a factory's automation network, this IC ensures data is transferred with precision and efficiency.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9441 $63.5528
18+ $6.5177 $117.3186
28+ $6.3144 $176.8032
38+ $6.1111 $232.2218
49+ $5.9067 $289.4283
66+ $5.2957 $349.5162
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess