Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® V
Package Tray
Product Status Active
Programmable Not Verified
Programmable Type In System Programmable
Delay Time tpd(1) Max 7 ns
Voltage Supply - Internal 1.71V ~ 1.89V
Number of Logic Elements/Blocks 2210
Number of Macrocells 1700
Number of I/O 203
Temperature Range - Operating -40°C ~ 100°C (TJ)
Mounting Type Surface Mount
Package / Case 256-LBGA
Supplier Device Package 256-FBGA (17x17)
Base Product Number 5M2210Z
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.39.0001
Win Source Part Number 856776-5M2210ZF256I5
Ultra Librarian 3D Model Ultra Librarian 5M2210ZF256I5 CAD Model

Description

The 856776-5M2210ZF256I5 is an embedded CPLD (Complex Programmable Logic Device) from the MAX® V series manufactured by Intel.

  • Package: Tray
  • Standard Package: 90 pieces
  • I/O Pins: 203
  • Programmable: In-system
  • Delay Time tpd(1) max: 7 ns
  • Voltage Supply: 1.71V to 1.89V
  • Logic Elements/Blocks: 2,210
  • Macrocells: 1,700
  • Mounting Type: Surface-mount
  • Package/Case: 256-LBGA
  • Temperature Range: -40°C to 100°C
  • ECCN Code: 3A001A2A
  • MSL Level: 3
  • REACH status: REACH unaffected
  • HTSUS code: 8542.39.0001
  • Status: Active

You May Also Be Interested in

Microchip Technology
IC CPLD 32MC 15NS 44TQFP
Need more? Email Us
ECAD model for ATF1502AS-15AC44
Xilinx Inc.
XC2C384 CoolRunner-II CPLD
Lowest to $651.9404
ECAD model for XC2C384-10FTG256I
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Lowest to $73.1168
ECAD model for LC4256C-75FT256AI
Altera
IC CPLD 32MC 7.5NS 64EQFP
Lowest to $9.1665
ECAD model for 5M40ZE64C5N
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Lowest to $15.3582
ECAD model for LC4128ZC-42TN100C
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 176TQFP
Lowest to $59.5594
ECAD model for LC4512V-5TN176C
Cypress Semiconductor Corp
IC CPLD 1536MC 10NS 208BQFP
Need more? Email Us
ECAD model for CY39100V208B-125NTC
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Lowest to $6.9803
ECAD model for LC4256C-5FT256AI
Microchip Technology
IC CPLD 48MACRO Q-PWR OTP 44PLCC
Need more? Email Us
ECAD model for ATV2500BQ-20JC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1199 $58.2398
5+ $23.8933 $119.4665
8+ $23.1466 $185.1728
10+ $22.4000 $224.0000
13+ $21.6533 $281.4929
18+ $19.4133 $349.4394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention