EN
  • EN
  • DE

BM77SPP03MC2-0008AA

Part No BM77SPP03MC2-0008AA
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MODULE BLUETOOTH SMD  /  Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0 Dual Mode
Frequency 2.4GHz
Data Rate 50kbps
Power - Output 2dBm
Sensitivity -92dBm
Serial Interfaces UART
Antenna Type Antenna Not Included
Voltage - Supply 3.2V ~ 4.3V
Current - Receiving 70mA
Current - Transmitting 70mA
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 70°C
Package / Case 30-SMD Module
Firmware Version 1.43
Base Product Number BM77
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.90.2100
Standard Package 136
Win Source Part Number 1049491-BM77SPP03MC2-0008AA
Ultra Librarian 3D Model Ultra Librarian BM77SPP03MC2-0008AA CAD Model

Description

Microchip Technology BM77SPP03MC2-0008AA Bluetooth Module

The BM77SPP03MC2-0008AA is a fully-certified Bluetooth version 4.2 module from Microchip Technology, designed to provide a high-performance wireless communication solution for a wide range of applications. This module integrates all the necessary elements for Bluetooth functionalities, making it an ideal choice for designers looking to incorporate Bluetooth capability into their products without extensive knowledge of Bluetooth specifications or lengthy development times.

The BM77SPP03MC2-0008AA module supports the Bluetooth Low Energy (BLE) and Bluetooth Basic Rate/Enhanced Data Rate (BR/EDR) communication protocols, ensuring compatibility with a vast array of Bluetooth devices. It is particularly suitable for applications requiring wireless data communication such as portable devices, wireless sensors, home automation, and personal health and fitness products.

Key features of the BM77SPP03MC2-0008AA module include:

  • Bluetooth 4.2 Compliance: Ensures interoperability with other Bluetooth devices and includes features such as improved security and better power management.
  • Integrated Chip Antenna: The module comes with a built-in antenna, which simplifies the design process and reduces time to market.
  • Low Power Consumption: Optimized for low-power applications, which is critical for battery-operated devices.
  • Easy to Use: With its UART interface and simple command set, the module is easy to configure and use, even for those with limited experience in wireless technologies.
  • Compact Size: The small form factor of the module (22 x 12 x 2.4 mm) makes it ideal for space-constrained applications.
  • Regulatory Certifications: The module is fully certified with FCC, IC, MIC, KCC, and CE, reducing certification costs for the final product.

The BM77SPP03MC2-0008AA also supports a variety of Bluetooth profiles including SPP (Serial Port Profile) for creating wireless serial data streams, and provides an easy upgrade path for legacy systems that traditionally used serial cables for communication.

By integrating the BM77SPP03MC2-0008AA Bluetooth module into your product design, you benefit from Microchip Technology's expertise in wireless communication, ensuring a reliable, efficient, and cost-effective solution that accelerates your time to market.

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess