EN
  • EN
  • DE

ATF1502AS-10AU44

Part No ATF1502AS-10AU44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 10NS 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Active
Programmable Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 32
Number of I/O 32
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATF1502
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566438-ATF1502AS-10AU44
Ultra Librarian 3D Model Ultra Librarian ATF1502AS-10AU44 CAD Model

Description

Microchip Technology ATF1502AS-10AU44 CPLD

The ATF1502AS-10AU44 is a high-performance Complex Programmable Logic Device (CPLD) from Microchip Technology, designed to offer a flexible and efficient solution for various digital logic applications. This device is part of the Atmel ATF15xxAS series and is tailored to meet the needs of system-level integration by providing a versatile set of logic resources along with predictable timing characteristics.

With its 44-pin TQFP (Thin Quad Flat Pack) package, the ATF1502AS-10AU44 is compact and suitable for space-constrained applications. The device operates at a speed grade of -10, which indicates a 10 nanosecond propagation delay, providing a balance between high-speed performance and power consumption.

The ATF1502AS-10AU44 features 32 macrocells that are user-configurable, allowing designers to tailor the logic to their specific needs. Each macrocell includes a programmable-AND/fixed-OR array that enables the implementation of complex combinational and sequential logic functions. The device offers a wide range of interconnect options, giving designers the flexibility to create various logic structures with ease.

This CPLD is equipped with a robust set of I/O capabilities, supporting 32 input/output pins that are versatile and can interface with a variety of digital circuits. The I/O pins are 5V tolerant, ensuring compatibility with legacy systems and providing ease of integration in mixed-voltage environments.

Programming the ATF1502AS-10AU44 is made simple with the industry-standard Joint Test Action Group (JTAG) interface, which allows for in-system programming and reprogramming without removing the device from the circuit. This feature is essential for rapid prototyping and iterative design processes, as it allows for quick updates and modifications to the logic configuration.

Overall, the ATF1502AS-10AU44 from Microchip Technology is a reliable and adaptable CPLD choice for designers looking to create efficient and complex digital systems. Its combination of speed, density, and user-friendly features make it an ideal solution for a wide range of applications, including automotive, industrial control, telecommunications, and consumer electronics.

You May Also Be Interested in

Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Altera
IC CPLD 32MC 12NS 44PLCC
Lowest to $3.0573
Altera
IC CPLD 256MC 12NS 100TQFP
Lowest to $3.4638
Lattice Semiconductor Corporation
IC CPLD 256MC 4NS 256FPBGA
Lowest to $65.2829
Broadcom Limited
18M QDR NSE
Need more? Email Us
Microchip Technology
IC CPLD 32MC 15NS 44TQFP
Lowest to $3.7649
Lattice Semiconductor Corporation
IC CPLD 384MC 7.5NS 256FPBGA
Lowest to $48.7156
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
Altera
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0510 $54.4590
21+ $4.9649 $104.2629
32+ $4.8098 $153.9136
43+ $4.6546 $200.1478
56+ $4.4995 $251.9720
75+ $4.0340 $302.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess