EN
  • EN
  • DE

TMS4044-45NL

Part No TMS4044-45NL
Manufacturer Texas Instruments
Catalog Memory
Description STANDARD SRAM, 4KX1, 450NS, MOS, / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0041
Win Source Part Number 1341846-TMS4044-45NL
Ultra Librarian 3D Model Ultra Librarian TMS4044-45NL CAD Model

Description

The TMS4044-45NL is a high-performance integrated circuit developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the TMS family of memory components, which are renowned for their reliability and efficiency in a wide range of electronic applications.

Key Features

  • Memory Type: The TMS4044-45NL is a 4,096 x 4-bit NMOS static random access memory (SRAM) chip, which provides a total of 16 kilobits of memory.
  • Access Time: It offers a fast access time of 45ns, making it suitable for high-speed computing and processing applications where quick memory retrieval is crucial.
  • Operating Voltage: The device operates on a single 5V power supply, which is common in digital circuits, thereby simplifying power management in system design.
  • Package Type: This memory chip is housed in a 16-pin plastic DIP (Dual In-line Package), which is widely used and easily integrated into various circuit boards.
  • Compatibility: The TMS4044-45NL is designed to be compatible with a wide range of microprocessors and digital systems, ensuring seamless integration with existing technology.

Applications

The TMS4044-45NL is versatile and can be used in various applications, including:

  • Computing systems such as personal computers and servers
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices and instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TMS4044-45NL is no exception, with rigorous testing and quality control measures in place to ensure it meets the industry's highest standards. Customers can trust in the reliability and longevity of this memory component for their critical applications.

Support and Resources

Texas Instruments provides extensive support and resources for the TMS4044-45NL, including detailed datasheets, technical documentation, and application notes. Engineers and designers can access these resources to facilitate the integration process and optimize the use of this memory chip in their projects.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess