EN
  • EN
  • DE

ATECC108A-RBHCZ-T

Part No ATECC108A-RBHCZ-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 3SMD / Authentication Chip 3-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Manufacturer Microchip Technology
Packaging Reel - TR
Type Authentication Chip
Applications Networking and Communications
Mounting Surface Mount
Case / Package 3-SMD, No Lead
Supplier Device Package 3-SMD
Base Product Number ATECC108
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 1611-ATECC108A-RBHCZ-TCT,ATECC108A-RBHCZ-TCT,1611-ATECC108A-RBHCZ-TTR-ND,1611-ATECC108A-RBHCZ-TDKR,1611-ATECC108A-RBHCZ-TTR,1611-ATECC108A-RBHCZ-TDKRINACTIVE,ATECC108A-RBHCZ-T-ND,ATECC108A-RBHCZ-TTR,1611-ATECC108A-RBHCZ-TTRINACTIVE,1611-ATECC108A-RBHCZ-TDKR-ND,ATECC108A-RBHCZ-TDKR
Standard Package 5,000
Win Source Part Number 1318493-ATECC108A-RBHCZ-T
Ultra Librarian 3D Model Ultra Librarian ATECC108A-RBHCZ-T CAD Model

Description

The ATECC108A-RBHCZ-T is a state-of-the-art cryptographic co-processor from Microchip Technology that provides a wealth of security features designed to protect your electronic systems. This robust device is engineered to deliver advanced hardware-based security for a wide range of applications, including Internet of Things (IoT) devices, industrial control systems, and consumer electronics.

Featuring Elliptic Curve Cryptography (ECC) capabilities, the ATECC108A-RBHCZ-T enables highly secure hardware-based key generation and storage, which is essential for creating a secure ecosystem for connected devices. The device supports ECDH (Elliptic Curve Diffie-Hellman) key agreement protocol, which allows two parties to establish a shared secret over an insecure channel, enhancing the security of device-to-device communication.

With its integrated tamper-resistant hardware, the ATECC108A-RBHCZ-T provides a secure boot solution, ensuring that only trusted firmware can be executed on the system. This feature is critical for preventing unauthorized access and protecting intellectual property. Additionally, the device offers secure key storage, which is protected against physical and logical attacks, thereby safeguarding sensitive information.

The ATECC108A-RBHCZ-T comes in a compact, 8-pad UDFN package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance under various environmental conditions. The device is also designed for easy integration with microcontrollers and microprocessors, offering a versatile I2C interface for communication.

Microchip Technology's ATECC108A-RBHCZ-T is a powerful tool for developers and manufacturers looking to enhance the security of their products. By integrating this cryptographic co-processor, you can achieve a new level of confidence in the protection of your electronic systems against evolving threats, ensuring the integrity, authenticity, and confidentiality of your digital assets.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6345 $60.2775
225+ $0.5207 $117.1575
345+ $0.5044 $174.0180
475+ $0.4881 $231.8475
615+ $0.4719 $290.2185
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess