EN
  • EN
  • DE

CAT25080YE-GT3

Part No CAT25080YE-GT3
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description CAT25080 - 8-KBIT SPI SERIAL EEP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 897 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 865789-CAT25080YE-GT3
Ultra Librarian 3D Model Ultra Librarian CAT25080YE-GT3 CAD Model

Description

The CAT25080YE-GT3 is a high-performance, 8-Kb SPI serial EEPROM memory chip from ON Semiconductor, a leading provider in the semiconductor industry. This device is optimized for a wide range of applications requiring a reliable and efficient non-volatile memory solution. With its small form factor and low power consumption, the CAT25080YE-GT3 is an excellent choice for use in portable devices, as well as industrial, automotive, and consumer electronics.

Key Features:

  • Memory Capacity: 8-Kilobits (1 Kbyte) of memory, organized as 1024 x 8 bits, which is ideal for storing configuration parameters, calibration data, and small application programs.
  • Serial Interface: The device operates via a SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and simple interfacing with microcontrollers and other digital systems.
  • Write Protection: It includes hardware and software write protection features to prevent accidental data corruption and ensure data integrity.
  • Operating Voltage Range: The EEPROM operates across a broad voltage range from 1.8V to 5.5V, making it versatile for various circuit designs and power conditions.
  • Endurance and Data Retention: The CAT25080YE-GT3 offers a high write endurance of 1 million write cycles and data retention of 100 years, ensuring the longevity and reliability of the stored data.
  • Temperature Range: This device is designed to operate over an industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Small Package: Available in a compact 8-lead TSSOP package, it occupies minimal space on a printed circuit board, which is crucial for space-constrained applications.

Applications:

The CAT25080YE-GT3 is a versatile EEPROM chip that can be used in various applications, including but not limited to:

  • Portable electronic devices
  • Medical equipment
  • Automotive control systems
  • Industrial automation
  • Consumer electronics

With its robust feature set and ON Semiconductor's reputation for quality, the CAT25080YE-GT3 is a reliable choice for designers and engineers looking to incorporate non-volatile memory into their next project.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess