EN
  • EN
  • DE

DS55115J

Part No DS55115J
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1216306-DS55115J
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS55115J CAD Model

Description

The DS55115J is a monolithic integrated circuit manufactured by National Semiconductor (now part of Texas Instruments). Details on this specific IC are scarce, but based on similar devices from the same manufacturer and timeframe, it's likely a high-speed differential line driver designed for use in data transmission applications.

Applications:

  • RS-422 and RS-485 Communication: Driving balanced transmission lines in industrial communication networks.
  • Data Acquisition Systems: Transmitting data between sensors and processing units.
  • Line Drivers: Amplifying and transmitting signals over long distances with minimal signal degradation.
  • Digital Communication Systems: Used in various systems that require high-speed and reliable data transfer.

Features (Assumed, based on similar National Semiconductor/TI line drivers):

  • Differential Outputs: Provides balanced outputs for noise immunity.
  • High-Speed Operation: Supports high data rates for fast communication.
  • Low Power Consumption: Minimizes power dissipation.
  • Short-Circuit Protection: Protects the device from damage due to output shorts.
  • Thermal Shutdown Protection: Prevents damage from overheating.

Benefits (Assumed, based on similar National Semiconductor/TI line drivers):

  • Robust Communication: Differential outputs provide immunity to noise and interference.
  • High Data Throughput: Supports high data rates for fast communication.
  • Energy Efficiency: Low power consumption minimizes operating costs.
  • Reliable Operation: Short-circuit and thermal shutdown protection enhance reliability.
  • Simplified Design: Easy to integrate into existing communication systems.

Additional Details:

Without specific datasheet information, it's difficult to provide precise details about the DS55115J. However, given its manufacturer and the likely function as a differential line driver, it would likely adhere to industry standards like RS-422 or RS-485. The 'DS' prefix usually indicates a digital or data transmission related integrated circuit. Please consult the official datasheet for confirmed specifications and performance characteristics, if available.

You May Also Be Interested in

TDK Corporation
Lowest to $0.4590
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
ACX
Lowest to $0.1640
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
TDK Corporation
Lowest to $0.1360
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Chilisin
new, original packaged
Lowest to $0.0018

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess