EN
  • EN
  • DE

SMD1812B050TF/30

Part No SMD1812B050TF/30
Manufacturer Yageo
Catalog PTC Resettable Fuses
Description PPTC SMD 1812, 30V 0.5A, REEL 7" / Polymeric PTC Resettable Fuse 30V 500 mA Ih Surface Mount 1812 (4532 Metric), Concave
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Standard Package 1,000
Win Source Part Number 1335032-SMD1812B050TF/30
Other Part Number YAG6728TR,YAG6728CT,YAG6728DKR
HTSUS 8533.40.8070
ECCN EAR99
MSL Level 1 (Unlimited)
RoHS Status ROHS3 Compliant
Approval Agency cUL, TUV, UL
Thickness (Max) 0.083" (2.10mm)
Size / Dimension 0.179" L x 0.128" W (4.55mm x 3.24mm)
Case / Package 1812 (4532 Metric), Concave
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Resistance - Post Trip (R1) (Max) 1 Ohms
Resistance - Initial (Ri) (Min) 150 mOhms
Time to Trip 150 ms
Current - Trip (It) 1 A
Current - Hold (Ih) (Max) 500 mA
Current - Max 100 A
Voltage - Max 30V
Type Polymeric
Packaging Reel - TR
Manufacturer Yageo
Category Circuit Protection>PTC Resettable Fuses
Ultra Librarian 3D Model Ultra Librarian SMD1812B050TF/30 CAD Model

Description

The SMD1812B050TF/30 is a polymeric PTC resettable fuse manufactured by Yageo. It belongs to the Circuit Protection>PTC Resettable Fuses family and is available on Win Source Part Number 1335032. The device is designed to protect circuits from overcurrent and short circuits.

  • Maximum Voltage: 30V
  • Maximum Current: 100A
  • Hold Current: 500mA
  • Trip Current: 1A
  • Time to Trip: 150ms
  • Resistance: 150 mOhms
  • Maximum Post-Trip Resistance: 1 Ohms
  • Popularity: low
  • Risk of Being Fake: 75%
  • RoHS3 Compliant: Yes

You May Also Be Interested in

Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $1.6128

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,350+ $0.0371 $50.0850
3,290+ $0.0304 $100.0160
5,085+ $0.0295 $150.0075
7,020+ $0.0285 $200.0700
9,060+ $0.0276 $250.0560
12,150+ $0.0247 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,480 pieces
MOQ: 1350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess