EN
  • EN
  • DE

ATA6834C-PLQW

Part No ATA6834C-PLQW
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Technology Power MOSFET
Applications Automotive
Supply Voltage - Operating 5.5 V to 18 V
Temperature Range - Operating -40°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 1019997-ATA6834C-PLQW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA6834C-PLQW CAD Model

Description

Product Overview: Microchip Technology's ATA6834C-PLQW

The ATA6834C-PLQW is a cutting-edge automotive device designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-quality product is well-suited for modern automotive applications, providing a reliable and efficient solution for controlling various vehicle functions.

Key Features

  • High-Voltage Capability: The ATA6834C-PLQW is designed to handle high-voltage applications with ease, making it ideal for automotive powertrain systems, body control modules, and other high-voltage tasks within vehicles.
  • Multiple Output Channels: It comes equipped with six high-side drivers and two low-side drivers, offering flexibility in controlling different types of loads, from simple bulbs to complex actuators.
  • Integrated Diagnostics: With built-in diagnostic capabilities, the ATA6834C-PLQW can detect and report various fault conditions, such as open-load detection, over-temperature shutdown, and short-circuit recognition, enhancing the safety and reliability of automotive systems.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, ensuring the longevity and stable operation of the electronic systems it controls.
  • Temperature Range: Designed to withstand extreme conditions, the ATA6834C-PLQW operates over a wide temperature range, suitable for the harsh environments encountered in automotive applications.
  • Package: The device is available in a QFN48 (7x7mm) package, which is compact and space-saving, allowing for efficient use of PCB real estate.

Applications

The versatility of the ATA6834C-PLQW makes it an excellent choice for various automotive applications, including:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Automotive Lighting Systems
  • Power Distribution Systems
  • Heating, Ventilation, and Air Conditioning (HVAC) Systems

Microchip Technology's ATA6834C-PLQW is an advanced solution that offers automotive designers the performance, diagnostics, and protection required for today's sophisticated vehicle electronic systems. Its robust design and comprehensive feature set ensure that it meets the stringent requirements of the automotive industry, making it a preferred choice for manufacturers around the globe.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.6008
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0735 $60.2205
7+ $16.4706 $115.2942
10+ $15.9559 $159.5590
13+ $15.4412 $200.7356
17+ $14.9265 $253.7505
23+ $13.3824 $307.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess