Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver Power MOSFET PWM, SPI
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 18-VFQFN Exposed Pad
Family Name ATA6832
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA6832-PIQW-ND, ATA6832-PIQWTR, ATA6832-PIQWCT, ATA6832-PIQWDKR, ATA6832PIQW
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862281-ATA6832-PIQW
Ultra Librarian 3D Model Ultra Librarian ATA6832-PIQW CAD Model

Description

Product Overview: ATA6832-PIQW from Microchip Technology

The ATA6832-PIQW is a high-quality, versatile integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive range of automotive products, specifically tailored to meet the rigorous demands of modern vehicle electronics.

Key Features

  • High-Voltage Capability: The ATA6832-PIQW is designed to operate at high voltages, making it suitable for direct battery connection in automotive environments.
  • Six Output Stages: This product features six high-side drivers that can be used to drive various loads, such as lamps, relays, or small motors.
  • Integrated Protection: The device includes over-temperature protection, over-current protection, and load-dump protection, ensuring reliability and longevity in harsh automotive conditions.
  • Diagnostic Functions: Built-in diagnostic capabilities enable the detection of open load, short circuits, and over-temperature events, which are essential for maintaining system integrity and safety.
  • Low Standby Current: With its low standby current consumption, the ATA6832-PIQW is an energy-efficient choice, contributing to the overall reduction of vehicle power consumption.
  • Enhanced Flexibility: The device is configurable, allowing for a wide range of application-specific adjustments and optimizations.

Applications

The ATA6832-PIQW is primarily used in automotive applications due to its robust design and high reliability. It is ideal for body control modules, power distribution boxes, and other automotive systems that require multiple output drivers. Its high integration and protective features make it particularly well-suited for vehicles where space is at a premium and safety is paramount.

Quality and Support

Microchip Technology is known for its commitment to quality, and the ATA6832-PIQW is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability. Furthermore, Microchip provides comprehensive technical support, including datasheets, application notes, and design tools, to facilitate the integration of the ATA6832-PIQW into your projects.

Whether you are designing a new automotive system or upgrading an existing one, the ATA6832-PIQW offers the features, protection, and reliability necessary to create a superior product.

You May Also Be Interested in

Infineon Technologies
H-Bridge Driver IC
Lowest to $401.9409
ECAD model for TLE6284G
NXP / Nexperia
5.0 A Throttle Control H-bridge | IC MOTOR DRIVER 5V-28V 32SOIC
Lowest to $12.8211
ECAD model for MC33931EK
Rohm Semiconductor
Stepping motor driver
Lowest to $9.9231
ECAD model for BD6395FP
STMicroelectronics
PWM controlled high current DMOS universal motor driver | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $12.6398
ECAD model for L6258EXTR
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ECAD model for STK5C4-330J1-E
Trinamic Motion Control GmbH
POWER DRIVER FOR STEPPER MOTORS
Lowest to $17.5940
ECAD model for TMC262-LA
ON Semiconductor
1 A Dual H-Bridge Driver
Need more? Email Us
ECAD model for NCV7702BDWR2G
Allegro MicroSystems, LLC
Dual Full Bridge Motor Driver 16-Pin SOIC W Tube / DUAL FULL-BRIDGE PWM MOTOR DRIVER | IC MTRDRV BIPLR 4.75-5.5V 16SOIC
Lowest to $3.2122
ECAD model for A3966SLB
Rohm Semiconductor
BUILT-IN 1 CHANNEL H-BRIDGE MOTO / Motor Driver DMOS On/Off 8-MSOP
Lowest to $1.1364
ECAD model for BD62105AFVM-TR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention