Products specifications Report Issue?

Category Switches - Limit Switches
Mfr C&K
Series HDS
Package Tape & Reel
Product Status Active
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 1mA (DC)
Voltage Rating - DC 5 V
Actuator Type Angled Toggle (Detector)
Mounting Type Surface Mount, Right Angle
Termination Style SMD (SMT) Tab
Ingress Protection -
Features -
Operating Force 30gf
Release Force -
Operating Position 0.059" (1.5mm)
Pretravel 0.007" (0.17mm)
Differential Travel -
Overtravel 0.020" (0.5mm)
Temperature Range - Operating -40°C ~ 80°C
Electrical Life 100,000 Cycles
Mechanical Life 100,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.7000
Win Source Part Number 1376146-HDS001L
Ultra Librarian 3D Model Ultra Librarian HDS001L CAD Model

Description

The HDS001L is a limit switch from C&K's HDS series.

  • Mounting Type: Surface Mount, Right-Angle
  • Current Rating: 1mA (DC)
  • Voltage Rating: 5V (DC)
  • Circuit: SPST-NO
  • Switch Function: Off-Mom
  • Actuator Type: Angled Toggle (Detector)
  • Termination Style: SMD (SMT) Tab
  • Mechanical Life: 100,000 cycles
  • Electrical Life: 100,000 cycles
  • Operating Force: 30gf
  • Pretravel: 0.007" (0.17mm)

You May Also Be Interested in

E-SWITCH
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
ECAD model for MS0850504F065C1A
Honeywell
SWITCH SNAP ACTION SPDT 4A 250V
Need more? Email Us
ECAD model for 11SM703
Panasonic
SWITCH SNAP ACTION SPDT 0.1A 30V
Need more? Email Us
ECAD model for AV402461
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
ECAD model for D2HW-BL231H
Omron
SWITCH SNAP ACT SPST-NO 15A 250V
Need more? Email Us
ECAD model for V-151-3A5
Honeywell
SWITCH SNAP ACT SPDTX2 15A 125V
Need more? Email Us
ECAD model for 4AC54
Honeywell
SWITCH SNAP ACTION DPDT 10A 125V
Need more? Email Us
ECAD model for 2DM409
Omron
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
ECAD model for HL-5200
Omron
SWITCH SNAP ACTION SPDT 0.1A 30V
Need more? Email Us
ECAD model for D2F-01L2-A

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0506 $52.5300
120+ $0.8621 $103.4520
180+ $0.8351 $150.3180
250+ $0.8082 $202.0500
325+ $0.7812 $253.8900
430+ $0.7004 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,487 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention