Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 40-PDIP
Manufacturer Microchip Technology
Series AVR® ATmega
Package Tube
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name ATmega8515
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862374-ATMEGA8515L-8PC
Ultra Librarian 3D Model Ultra Librarian ATMEGA8515L-8PC CAD Model

Description

The ATMEGA8515L-8PC is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology, combining 8KB ISP flash memory, 512-Byte EEPROM, 512-Byte SRAM, 32 general purpose I/O lines, 32 general purpose working registers, a JTAG interface for Boundary-scan, On-chip Debugging support and programming, and three flexible Timer/Counters with compare modes. Its versatility and advanced features make it ideal for a wide range of applications in the industrial, automotive, consumer, and computing markets.

Key Features

  • Advanced RISC Architecture – Provides efficient processing with up to 16 MIPS throughput at 16MHz.
  • High Endurance Non-volatile Memory Segments – Includes 8KB of in-system self-programmable flash, ensuring a robust and reliable solution for code storage.
  • JTAG (IEEE std. 1149.1 Compliant) Interface – Enables on-chip debugging and programming for enhanced development productivity.
  • Peripheral Features – Offers a range of peripherals such as Two 8-bit Timer/Counters with separate prescaler and compare mode, One 16-bit Timer/Counter with separate prescaler, compare mode, and capture mode, Real Time Counter with separate oscillator, Three PWM channels, and a Byte-oriented Two-wire Serial Interface.
  • Comprehensive Interrupt System – Supports a wide array of interrupts with internal and external triggers for robust system control and responsiveness.
  • Low Power Consumption – Operates between 2.7-5.5V with power-save features, ensuring energy efficiency for battery-powered applications.
  • Speed Grades – The ATMEGA8515L-8PC operates at 0 - 8 MHz for low-speed operations, accommodating a variety of use cases.

Applications

The ATMEGA8515L-8PC is suitable for a diverse array of applications due to its versatility and powerful feature set. It is commonly used in automation systems, IoT devices, smart sensors, automotive controls, home automation, and consumer electronics. Its robust serial communication capabilities and extensive interrupt system make it a go-to choice for complex, multi-tasking environments.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the ATMEGA8515L-8PC is no exception. It is designed to meet the rigorous standards required by industrial applications, ensuring reliability and performance under demanding conditions.

You May Also Be Interested in

NXP / Nexperia
IC MCU 8BIT ROMLESS 44QFP
Need more? Email Us
ECAD model for MC68L11D0CFBE2
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Microchip Technology
IC MCU 8BIT 14KB FLASH 14SOIC
Lowest to $2.7300
ECAD model for PIC16F1454-I/SL
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1
Renesas Electronics America
IC MCU 16BIT 160KB FLASH 145LGA
Lowest to $15.2580
ECAD model for DF2117VLP20V
Renesas Electronics America
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube / IC MCU 16BIT 8KB FLASH 20LSSOP
Lowest to $14.7728
ECAD model for R5F2M122ANSP#U0
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention