EN
  • EN
  • DE

ATA6565-GCQW1

Part No ATA6565-GCQW1
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 2/2 14VDFN / 2/2 Transceiver Half CAN 14-VDFN (4.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel (TR)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 2/2
Duplex Half
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-VDFN (4.5x3)
Base Product Number ATA6565
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 6,000
Win Source Part Number 969702-ATA6565-GCQW1
Ultra Librarian 3D Model Ultra Librarian ATA6565-GCQW1 CAD Model

Description

Microchip Technology's ATA6565-GCQW1: A Robust CAN Transceiver

The ATA6565-GCQW1 is a high-performance CAN (Controller Area Network) transceiver from Microchip Technology, designed to facilitate reliable communication in automotive and industrial environments. This device serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is tailored to ensure robust data transmission and to provide exceptional protection against common electrical hazards, making it a pivotal component for networked systems in vehicles and complex machinery.

Key Features:

  • ISO 11898-2:2016 Compliant: The ATA6565-GCQW1 adheres to the latest CAN standards, ensuring compatibility with current CAN network specifications and providing data rates up to 5 Mbit/s for high-speed communication.
  • Low Electromagnetic Emission (EME): With its reduced EME, this transceiver minimizes the risk of electromagnetic interference (EMI), which is critical in densely packed electronic environments.
  • Electrostatic Discharge (ESD) Protection: The device is equipped with ESD protection features that safeguard it against static discharges, enhancing its durability and reliability in harsh conditions.
  • Differential Receiver with Wide Common-Mode Range: The ATA6565-GCQW1's receiver is capable of handling a broad common-mode voltage range, which is essential for stable operation in environments with voltage fluctuations.
  • Low Power Mode: An integrated low power mode helps to reduce energy consumption when the transceiver is not actively participating in data transmission, making it an energy-efficient choice for power-sensitive applications.

Applications:

The versatility of the ATA6565-GCQW1 makes it suitable for a wide array of applications, including but not limited to:

  • Automotive networks such as body control modules, infotainment systems, and advanced driver assistance systems (ADAS).
  • Industrial automation systems where reliable communication between sensors, actuators, and controllers is paramount.
  • Heavy machinery and agricultural equipment that require robust data exchange under challenging environmental conditions.

With its advanced features and adherence to the latest CAN standards, the Microchip Technology ATA6565-GCQW1 is a top-tier choice for designers and engineers looking to implement a dependable CAN network in their products.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2139 $60.6950
120+ $0.9961 $119.5320
180+ $0.9650 $173.7000
250+ $0.9339 $233.4750
320+ $0.9027 $288.8640
430+ $0.8093 $347.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,110 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess