EN
  • EN
  • DE

CAT24M01XI-T2

Part No CAT24M01XI-T2
Manufacturer ON Semiconductor
Catalog EEPROM
Description 1 Mb I2C CMOS Serial EEPROM 256−Byte Page Write Buffer | IC EEPROM 1M I2C 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number CAT24M01
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 737607-CAT24M01XI-T2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24M01XI-T2 CAD Model

Description

ON Semiconductor CAT24M01XI-T2 EEPROM

The CAT24M01XI-T2 is a high-capacity EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to provide robust data storage and retrieval in a vast array of electronic applications. This memory chip boasts a significant 1-Mbit (128K x 8) storage capacity, making it an ideal choice for advanced systems requiring large non-volatile memory storage.

One of the key features of the CAT24M01XI-T2 is its I²C (Inter-Integrated Circuit) serial interface, which allows for easy integration into most microcontroller-based systems. This interface supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocol speeds, providing flexibility and compatibility with a wide range of host controllers.

The device operates over a broad voltage range of 1.7V to 5.5V, catering to both low-power and standard applications. This versatility ensures that the CAT24M01XI-T2 can be used in battery-operated devices as well as in systems where higher voltages are prevalent.

ON Semiconductor has equipped the CAT24M01XI-T2 with an array of features to enhance performance and reliability. These include hardware write protection, noise suppression, and a high-reliability data retention rate. The hardware write protection feature guards against inadvertent write operations that could compromise data integrity. Noise suppression ensures stable operation in electrically noisy environments, while the guaranteed data retention of 100 years provides long-term data security.

Furthermore, the CAT24M01XI-T2 supports a sequential read/write operation, which allows for efficient access to the entire memory array with a single command. This streamlines data management and can significantly reduce access times during large data transactions.

Designed for durability, the CAT24M01XI-T2 is rated for an endurance of 1 million write cycles, ensuring that it can handle frequent data updates without degradation. It is available in an industry-standard 8-lead TSSOP package, which is both space-efficient and compatible with common PCB (Printed Circuit Board) design standards.

In summary, the CAT24M01XI-T2 from ON Semiconductor is a feature-rich, high-capacity EEPROM that offers reliable and flexible storage solutions for a multitude of electronic applications. Its robust design, coupled with the convenience of an I²C interface and a wide operating voltage range, makes it a top choice for designers and engineers looking for a dependable non-volatile memory component.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0026 $50.0650
61+ $1.6432 $100.2352
95+ $1.5919 $151.2305
130+ $1.5405 $200.2650
168+ $1.4892 $250.1856
225+ $1.3351 $300.3975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess