EN
  • EN
  • DE

ENC28J60-I/SP

Part No ENC28J60-I/SP
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Stand-Alone Ethernet Controller with SPI Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Protocol Ethernet
Function Controller
Interface SPI
Standards 10 Base-T PHY
Operating Supply Voltage 3.1 V ~ 3.6 V
Operating Supply Current 160mA
Operating Temperature Range -40°C ~ 85°C
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1172058-ENC28J60-I/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name ENC28J60
Introduction Date November 29, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian ENC28J60-I/SP CAD Model

Description

Microchip Technology's ENC28J60-I/SP Ethernet Controller

The ENC28J60-I/SP is a versatile Ethernet controller integrated circuit from Microchip Technology, designed to provide a convenient and efficient solution for adding network connectivity to embedded systems. This compact, SPI-based device is a perfect fit for applications where space is at a premium and full-featured Ethernet communication is required.

At the heart of the ENC28J60-I/SP lies a highly-efficient Ethernet controller capable of interfacing with a variety of microcontrollers via its Serial Peripheral Interface (SPI). The device supports the IEEE 802.3 standard, ensuring compatibility with established network protocols. With its integrated MAC and 10BASE-T PHY, this IC is capable of full-duplex and half-duplex modes, providing a flexible solution for various network environments.

The ENC28J60-I/SP comes packed with features that make it a robust choice for networking applications. It includes a built-in DMA controller for fast data transfer, a hardware-managed buffer architecture for efficient use of memory resources, and support for Unicast, Multicast, and Broadcast packets. Additionally, it offers programmable automatic retransmission on collision and automatic rejection of erroneous packets, which enhances network reliability.

Security is also a concern in network communications, and the ENC28J60-I/SP addresses this with its pattern match filter, which can be programmed to recognize a variety of packet contents for enhanced security and network traffic control. The device also supports VLAN tagging, which is essential for use in more complex network infrastructures.

Designed for ease of integration, the ENC28J60-I/SP is available in a 28-pin SPDIP package, making it suitable for breadboard prototyping as well as final production. Its 3.3V power supply and 5V tolerant inputs make it easy to interface with a wide range of microcontrollers, ensuring that it can be used in diverse applications, from simple home automation projects to more sophisticated industrial controls.

Whether you are a hobbyist looking to bring your project online or a professional engineer designing a network-connected device, the ENC28J60-I/SP from Microchip Technology offers a reliable, cost-effective solution that does not compromise on performance.

You May Also Be Interested in

Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3777 $59.1547
27+ $4.4121 $119.1267
41+ $4.2747 $175.2627
56+ $4.1361 $231.6216
73+ $3.9986 $291.8978
97+ $3.5851 $347.7547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess