EN
  • EN
  • DE

ATA5722C-PLQW

Part No ATA5722C-PLQW
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RECEIVER ASK/FSK 433MHZ 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features series RF Receiver ASK, FSK 433MHz - - PCB, Surface Mount 48-QFN (7x7)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA5722C-PLQW-ND, ATA5722C-PLQWTR, ATA5722C-PLQWDKR, ATA5722C-PLQWCT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862237-ATA5722C-PLQW
Ultra Librarian 3D Model Ultra Librarian ATA5722C-PLQW CAD Model

Description

The ATA5722C-PLQW is a state-of-the-art RF transmitter designed by Microchip Technology, a leader in the semiconductor industry. This product is tailored for the automotive market, particularly for Remote Keyless Entry (RKE) systems, Tire Pressure Monitoring Systems (TPMS), and other telematics applications that require reliable and secure wireless communication.

The ATA5722C-PLQW operates in the UHF frequency range and is compliant with the ISO/IEC 18000-7 standard, ensuring compatibility with a wide range of RF systems. It is built with Microchip's advanced RF technology, providing excellent signal strength and integrity over a long range, which is critical for automotive applications where safety and security are paramount.

Key Features:

  • High-Performance RF Transmitter: Delivers robust signal transmission with low power consumption, making it ideal for battery-operated systems.
  • Flexible Modulation Schemes: Supports multiple modulation types, including ASK, FSK, and PSK, to cater to various communication requirements.
  • Programmable Output Power: Allows for adjustment of the transmission power to meet specific range and power consumption needs.
  • Integrated PLL Circuit: Features a Phase-Locked Loop for precise frequency control, ensuring stable and accurate signal transmission.
  • Low-Voltage Operation: Designed to operate at low voltages, which is essential for automotive electronics that need to maintain functionality even during voltage fluctuations.
  • Temperature Range: Built to withstand extreme temperatures, ranging from -40°C to +125°C, suitable for harsh automotive environments.

Applications:

  • Remote Keyless Entry (RKE) Systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless Alarm Systems
  • Telematics and Vehicle Tracking

The ATA5722C-PLQW is available in a compact QFN package, making it easy to integrate into existing designs without significant redesigns. Its high integration level reduces external component count, saving space and cost for system designers. With its combination of performance, flexibility, and reliability, the ATA5722C-PLQW is an excellent choice for developers looking to incorporate advanced RF capabilities into their automotive applications.

You May Also Be Interested in

NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess