EN
  • EN
  • DE

MAX1484CUB+

Part No MAX1484CUB+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 1/1 Transceiver Full RS422, RS485 10-uMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 12Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 10-uMAX
Win Source Part Number 112853-MAX1484CUB+
Ultra Librarian 3D Model Ultra Librarian MAX1484CUB+ CAD Model

Description

The MAX1484CUB+ from Maxim Integrated is a robust and high-performance RS-485/RS-422 transceiver module designed to facilitate communication on industrial networks. This compact and reliable component is engineered to provide half-duplex communication and is suitable for a wide range of applications such as industrial control systems, HVAC systems, building automation, and networked security systems.

Key Features

  • Interface Type: The device supports RS-485 and RS-422 communication standards, making it versatile for various serial communication protocols.
  • High Speed: Capable of data rates up to 2.5Mbps, the MAX1484CUB+ is well-suited for scenarios where higher data throughput is required.
  • Fail-Safe Receiver: The integrated fail-safe feature ensures a logic-high receiver output when the input is open or shorted, enhancing the reliability of the communications.
  • Extended Temperature Range: This transceiver operates effectively over a wide temperature range from -40°C to +85°C, ensuring performance in harsh environmental conditions.
  • Low Power Consumption: With its low-power shutdown mode, the device reduces power consumption significantly when not in active use, contributing to energy-efficient designs.
  • Protection: Equipped with protection against ±15kV electrostatic discharge (ESD) on the transceiver's bus pins, it helps to prevent damage from static electricity and other voltage spikes.
  • Small Package: The MAX1484CUB+ comes in a compact 10-pin µMAX package, which is ideal for space-constrained applications.

Applications

The transceiver's robust design and features make it an excellent choice for a variety of applications, including:

  • Industrial Networks
  • Building Automation
  • Security Systems
  • Networked HVAC Systems

Summary

In conclusion, the MAX1484CUB+ from Maxim Integrated is a powerful and reliable solution for RS-485/RS-422 communication. Its high-speed capability, enhanced protection, and low-power operation make it an ideal choice for engineers looking to build robust and efficient industrial communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess