Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series ESDA
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 22V
Voltage - Breakdown (Min) 23.3V
Voltage - Clamping (Max) @ Ipp 41V
Current - Peak Pulse (10/1000µs) 35A (8/20µs)
Power - Peak Pulse 1400W (1.4kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 2-UDFN
Supplier Device Package 1610
Base Product Number ESDA25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-16913-1,497-16913-2,497-16913-6
Standard Package 8,000
Win Source Part Number 1001420-ESDA25P35-1U1M
Ultra Librarian 3D Model Ultra Librarian ESDA25P35-1U1M CAD Model

Description

STMicroelectronics ESDA25P35-1U1M Transil™ ESD Protection Device

The ESDA25P35-1U1M from STMicroelectronics is a state-of-the-art Transil diode designed specifically to provide exceptional protection against electrostatic discharges (ESD). This robust and compact device is an ideal solution for safeguarding sensitive electronic components in various applications, ranging from mobile phones to computer interfaces and other sophisticated electronics.

Key Features

  • ESD Protection: It offers superior ESD protection, meeting IEC 61000-4-2 standards, which ensures that electronic equipment remains safe from the harmful effects of electrostatic discharges.
  • Peak Pulse Power: The device can withstand ESD pulses with a peak pulse power of up to 350 W (8/20μs).
  • Low Capacitance: With a very low capacitance of 1.1 pF, the ESDA25P35-1U1M ensures signal integrity, making it suitable for high-speed data lines without compromising data transfer rates.
  • Single-Line Protection: It is designed to protect one data line, providing a focused approach to ESD protection.
  • Uni-directional Device: The unidirectional nature of the ESDA25P35-1U1M offers targeted protection for specific signal polarities, enhancing its effectiveness in particular applications.
  • Low Leakage Current: The device has a very low leakage current, which helps in preserving battery life in portable applications and reducing power consumption in general.
  • Package: It comes in a small SOD-882 package, which is ideal for space-constrained applications.
  • RoHS Compliant: The ESDA25P35-1U1M is compliant with RoHS directives, making it an environmentally friendly choice for electronic designs.

Applications

The ESDA25P35-1U1M is versatile and can be used across a wide range of applications where ESD protection is critical. Some of these applications include:

  • USB interfaces and ports
  • HDMI connections
  • Smartphones, tablets, and other portable devices
  • High-speed data lines and Ethernet links
  • Consumer electronics such as TVs, set-top boxes, and gaming consoles
  • Industrial controls and automation systems

With its high level of protection, low capacitance, and small form factor, the ESDA25P35-1U1M from STMicroelectronics is an excellent choice for designers looking to enhance the durability and longevity of their electronic products against the risks posed by electrostatic discharge.

You May Also Be Interested in

Vishay
TVS DIODE 33.3VWM 53.9VC DO204AL / 53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Lowest to $1.1565
ECAD model for BZW04-33B-E3/54
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 11V 18.2V P600
Lowest to $0.6096
ECAD model for 5KP11CA
Littelfuse Inc.
400 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 43V 69.4V SMA
Lowest to $0.1829
ECAD model for 1SMA43AT3G
Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA
STMicroelectronics
3-line low capacitance protection for high speed USB | TVS DIODE 3V 4FLIPCHIP
Lowest to $0.4685
ECAD model for USBULC6-3F3
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SC70-3
Lowest to $0.8000
ECAD model for SP0502BAJT
ON Semiconductor
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 5.8V 10.5V AXIAL
Need more? Email Us
ECAD model for 1N6267A
STMicroelectronics
TRANSILTM
Need more? Email Us
ECAD model for BZW50-82B
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 3.3V 6V SOT143-4
Lowest to $0.9980
ECAD model for 8240136

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1627 $50.4370
750+ $0.1335 $100.1250
1,160+ $0.1294 $150.1040
1,600+ $0.1252 $200.3200
2,070+ $0.1210 $250.4700
2,765+ $0.1085 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70,000 pieces
MOQ: 310 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention