EN
  • EN
  • DE

AT94K10AL-25AJC

Part No AT94K10AL-25AJC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description IC FPSLIC 10K GATE 25MHZ 84PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series FPSLIC®
Package Tube
Part Status Obsolete
Speed 25 MHz
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 84-LCC (J-Lead)
Case / Package 84-PLCC (29.31x29.31)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862223-AT94K10AL-25AJC
Ultra Librarian 3D Model Ultra Librarian AT94K10AL-25AJC CAD Model

Description

Microchip Technology AT94K10AL-25AJC

The AT94K10AL-25AJC is a high-performance, low-power Field Programmable Gate Array (FPGA) integrated with a high-density, non-volatile memory from Microchip Technology. This device is part of the FPSLIC (Field Programmable System Level Integrated Circuit) family that combines the versatility of an FPGA with the simplicity of an AVR microcontroller. The AT94K10AL-25AJC is designed to meet the demands of complex digital logic circuits while providing a flexible, programmable solution for a wide range of applications.

This product operates at a speed grade of 25MHz, providing a balance between performance and power consumption, making it suitable for power-sensitive designs. The device comes in a 44-lead J-Lead Chip Carrier (JLCC) package, which offers a compact footprint for space-constrained applications. Its robust design ensures reliable operation in industrial and commercial environments.

The AT94K10AL-25AJC boasts 10K logic gates, which can be configured to implement custom logic functions, digital signal processing (DSP) blocks, or various other digital circuit designs. The integrated AVR microcontroller core allows for easy implementation of control-oriented tasks, while the FPGA fabric provides the flexibility for high-speed data processing.

Key features of the AT94K10AL-25AJC include:

  • 10K logic gates for versatile digital circuit implementation
  • 25MHz clock speed providing a good balance of speed and power efficiency
  • Integrated AVR microcontroller core for streamlined control tasks
  • JLCC-44 packaging for a compact form factor
  • Non-volatile memory integration for preserving the configuration
  • Reprogrammable and flexible design suitable for prototyping and production

The AT94K10AL-25AJC is an excellent choice for designers looking for a single-chip solution that combines the programmability of an FPGA with the ease of use of a microcontroller. Its ability to be reprogrammed in the field allows for rapid prototyping and updates, reducing time to market and enhancing product longevity. Whether you are working on industrial control systems, consumer electronics, automotive applications, or communication devices, the AT94K10AL-25AJC offers a powerful platform for your digital design needs.

You May Also Be Interested in

Microchip Technology
IC FPSLIC 40K GATE 25MHZ 208QFP
Need more? Email Us
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 256BGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $82.9036
Infineon Technologies
IC MCU 32BIT 4MB FLASH 176LQFP
Need more? Email Us
Altera
LOADABLE PLD, PBGA672 /
Need more? Email Us
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 144LQFP
Lowest to $52.1084
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
Lowest to $14.6893
Microchip Technology
IC FPSLIC 40K GATE 25MHZ 256BGA
Need more? Email Us
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 256BGA /
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess