EN
  • EN
  • DE
  • IT

AT91SAM9263-CJ

Part No AT91SAM9263-CJ
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226655-AT91SAM9263-CJ
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT91SAM9263-CJ CAD Model

Description

Microchip Technology AT91SAM9263-CJ Product Overview

The AT91SAM9263-CJ from Microchip Technology is a high-performance, feature-rich microcontroller designed to address the needs of demanding embedded applications. This powerful integrated circuit is based on the ARM926EJ-S ARM Thumb Processor, operating at up to 200 MHz, and offers a perfect balance of computational power and energy efficiency, making it an ideal choice for industrial control systems, medical devices, automotive applications, and IoT solutions.

Key Features:

  • Processor Core: ARM926EJ-S ARM Thumb Processor capable of running up to 200 MHz.
  • Memory: Includes an MMU (Memory Management Unit) and supports a wide range of external memory interfaces, including SDRAM, Static memories, Burst Flash, and NAND Flash.
  • Internal RAM: Embedded with 16KB Data Cache, 16KB Instruction Cache, and 64KB internal SRAM.
  • Connectivity: Offers a multitude of connectivity options with USB Host and Device interfaces, Ethernet MAC, multiple USARTs, SPIs, I2C, and more.
  • Graphics Support: Features an LCD Controller that supports STN and TFT displays, making it suitable for user interfaces with graphical content.
  • Timers and PWM: Comes with a rich set of timers, including a system timer, watchdog timer, and a PWM controller for versatile control applications.
  • Advanced Peripherals: Integrated with a range of peripherals such as AC97 and I2S audio interfaces, as well as an Image Sensor Interface for multimedia applications.

Robust Design:

The AT91SAM9263-CJ is engineered to operate in challenging environments and is characterized by its robust design, which can withstand extended temperature ranges. Its BGA package ensures a compact footprint while providing excellent thermal performance and reliable connectivity to the printed circuit board.

Development Support:

To facilitate development, Microchip Technology provides extensive support through software libraries, development kits, and a vibrant community of developers. The AT91SAM9263-CJ is supported by Microchip's comprehensive software and hardware tools, which help accelerate the development cycle and reduce time to market for your innovative products.

Whether you are developing complex industrial systems or cutting-edge consumer electronics, the AT91SAM9263-CJ offers a scalable, high-performance solution that can meet the stringent requirements of modern embedded designs.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Microchip Technology
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Anachip Corp
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Amd
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess