EN
  • EN
  • DE

AT88SC25616C-SU

Part No AT88SC25616C-SU
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC SECURE MEMORY 8SOIC / Secure Memory 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoMemory®
Package Tube
Product Status Active
Programmable Verified
Type Secure Memory
Applications Embedded, Smart Card
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT88SC25616
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 845237-AT88SC25616C-SU
Ultra Librarian 3D Model Ultra Librarian AT88SC25616C-SU CAD Model

Description

Microchip Technology AT88SC25616C-SU Overview

The AT88SC25616C-SU is a cutting-edge secure memory solution from Microchip Technology, designed to offer robust security features for a range of applications. This CryptoMemory® chip comes with a 256-Kbit capacity, providing ample space for secure data storage in systems requiring high levels of protection against fraud and tampering.

Ideal for use in smart cards and other security-sensitive devices, the AT88SC25616C-SU features a sophisticated 256-bit cryptographic engine, which ensures secure data transactions. Its security mechanisms include password protection, encryption, and a unique 64-bit serial number for each device, which provides a strong foundation for anti-cloning and system authentication measures.

The memory is organized as 16 sectors, each containing 16 bytes, which allows for flexible data management and access control. Each sector can be individually set with its own access rights, enabling a customizable security environment that can be tailored to specific application needs. This level of granularity ensures that sensitive information can be compartmentalized and protected according to the highest security standards.

The AT88SC25616C-SU operates in the industrial temperature range, making it suitable for a variety of challenging environments. Its surface-mount package ensures compatibility with modern PCB assembly processes, and its low-power consumption makes it an excellent choice for portable and battery-powered applications.

Microchip Technology's commitment to security is evident in the AT88SC25616C-SU's design, which incorporates features to thwart a wide array of attacks, including physical tampering, logical attacks, and cryptoanalysis. With a focus on providing secure, reliable, and cost-effective solutions, the AT88SC25616C-SU represents a trusted option for designers looking to incorporate secure memory into their systems.

Whether it's for personal identification, access control, or secure data storage, the AT88SC25616C-SU from Microchip Technology offers a high level of security that helps maintain the integrity and confidentiality of sensitive information.

You May Also Be Interested in

Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6687 $51.0183
22+ $4.6512 $102.3264
34+ $4.5059 $153.2006
46+ $4.3605 $200.5830
60+ $4.2152 $252.9120
80+ $3.7791 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess