The ON Semiconductor SZBZX84C6V2LT1G is a high-performance, surface-mount Zener diode designed for use in voltage regulation and voltage reference applications. This robust diode is part of the popular BZX84 series, known for its reliability and consistency in various electronic circuits.
Key Features
- Zener Voltage: 6.2V, providing precise voltage regulation for your circuits.
- Power Dissipation: 350mW, making it suitable for handling moderate power levels in compact designs.
- Package: The small SOT-23 package ensures a minimal footprint on the PCB, ideal for space-constrained applications.
- Operating Temperature Range: -55°C to +150°C, allowing for operation in extreme environmental conditions.
- Tolerance: A standard Zener voltage tolerance of ±5%, ensuring accurate voltage regulation.
- Lead-Free, RoHS Compliant: Meets current environmental standards for electronic components.
Applications
The SZBZX84C6V2LT1G is versatile and can be used in various applications, such as:
- Power supply circuits
- Voltage reference in analog circuits
- Overvoltage protection
- Switching power supplies
- Consumer electronics
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the SZBZX84C6V2LT1G is no exception. It is manufactured under strict quality control standards, ensuring high reliability and performance consistency for every unit. This Zener diode is an excellent choice for designers looking for a dependable component that can withstand the demands of both industrial and consumer electronic applications.
Ordering Information
The SZBZX84C6V2LT1G Zener diode from ON Semiconductor is available for order under the specified part number. For bulk orders or to request datasheets and technical support, please contact an authorized distributor or visit the ON Semiconductor website.