EN
  • EN
  • DE

AT88SC0808CA-SH

Part No AT88SC0808CA-SH
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC EEPROM 8K I2C 4MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Secure Memory 8-SOIC
Manufacturer Microchip Technology
Series CryptoMemory®
Package Tube
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT88SC0808
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 1611-AT88SC0808CA-SH, AT88SC0808CASH
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911980-AT88SC0808CA-SH
Ultra Librarian 3D Model Ultra Librarian AT88SC0808CA-SH CAD Model

Description

The AT88SC0808CA-SH is a sophisticated security integrated circuit from Microchip Technology, designed to offer a high level of security for various applications. This secure memory device integrates 8 Kbits of memory with advanced cryptographic features, making it an ideal choice for applications that require stringent security measures such as smart cards, identification systems, and access control systems.

Key Features

  • Memory Size: The device features 8 Kbits of EEPROM memory, which is organized as 1024 x 8 bits, providing ample storage for secure data.
  • Cryptographic Security: The AT88SC0808CA-SH incorporates advanced security measures including a secure memory partitioning system, password access, and a unique 64-bit serial number for each device to prevent unauthorized access and ensure data integrity.
  • Communication Interface: It supports a two-wire serial interface that operates at clock frequencies up to 10 MHz, allowing for quick and efficient data transfer.
  • Endurance: The EEPROM cells are rated for a minimum of 100,000 write/erase cycles, ensuring long-term reliability and performance.
  • Data Retention: Data retention is guaranteed for a minimum of 10 years, providing peace of mind that critical data will be preserved over time.
  • Operating Conditions: The device is designed to operate within a temperature range of -40°C to +85°C, making it suitable for use in a wide variety of environmental conditions.
  • Package: The AT88SC0808CA-SH is available in a secure SOIC (SH) package, which is designed to thwart physical tampering and safeguard the device's confidential contents.

Applications

This secure memory IC is well-suited for a range of applications where data security is paramount. It can be utilized in smart cards for banking and finance, secure access control systems, personal identification, and as a part of a hardware security module in a larger security ecosystem.

Why Choose AT88SC0808CA-SH?

For designers and engineers looking to incorporate a high-security element into their systems, the AT88SC0808CA-SH offers a trusted solution with its robust security features, high-endurance memory, and reliable data retention. Microchip Technology's commitment to quality ensures that this product will meet the rigorous demands of security-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1899 $65.6970
65+ $1.7972 $116.8180
100+ $1.7406 $174.0600
140+ $1.6851 $235.9140
180+ $1.6286 $293.1480
240+ $1.4599 $350.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess