EN
  • EN
  • DE

AT88SC0404CA-SH

Part No AT88SC0404CA-SH
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC EEPROM 4K I2C 4MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Secure Memory
Applications Embedded, Smart Card
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AT88SC0404
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 709525-AT88SC0404CA-SH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT88SC0404CA-SH CAD Model

Description

Microchip Technology AT88SC0404CA-SH Secure Microcontroller

The AT88SC0404CA-SH is a high-security, low-power microcontroller developed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This microcontroller is part of the CryptoMemory® series, which is renowned for providing a range of devices with built-in security features to safeguard your data and applications.

Featuring a robust 4-Kbit EEPROM memory, the AT88SC0404CA-SH is designed to deliver top-notch security for applications requiring stringent data protection and authentication, such as access control systems, secure tokens, and personal identification. The device incorporates advanced cryptographic algorithms, including a high-quality random number generator, which are essential for creating secure communication channels and preventing unauthorized access.

Key Features:

  • Memory Capacity: 4-Kbits of EEPROM memory, organized in four zones with individual access rights, providing flexibility in data management and security.
  • Cryptographic Security: Onboard cryptographic engine supports secure hashing, encryption, and decryption operations, ensuring the integrity and confidentiality of data transactions.
  • Power Efficiency: Designed for low-power operations, making it suitable for battery-powered devices where power conservation is critical.
  • Endurance: High endurance with a minimum of 100,000 write/erase cycles and a data retention period of at least 10 years, ensuring the longevity of the data stored.
  • Package: Available in an 8-lead SOIC (Small Outline Integrated Circuit) package, the AT88SC0404CA-SH is compact and suitable for space-constrained applications.

The AT88SC0404CA-SH is engineered with a focus on security, providing features like mutual authentication, session key generation, and encrypted checksums. Its versatility makes it an ideal choice for designers looking to incorporate a secure element into their system with minimal design complexity.

Whether you are developing secure systems for financial services, consumer electronics, or government applications, the Microchip AT88SC0404CA-SH offers a reliable and secure solution that will protect your products against various threats, ensuring trust and integrity in today's digital world.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8114 $54.3420
70+ $1.4863 $104.0410
105+ $1.4398 $151.1790
145+ $1.3934 $202.0430
190+ $1.3469 $255.9110
250+ $1.2076 $301.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess