Products specifications

Category Connectors, Interconnects>Banana and Tip Connectors - Jacks, Plugs
Mfr Pomona Electronics
Package Bulk
Type Banana Plug, Stackable
Gender Male
Plug/Mating Plug Diameter Standard Banana
Mounting Type Free Hanging (In-Line)
Termination Solderless
Insulation Non-Mating End Insulated
Features Set Screw, Safety Collar
Color Orange
Wire Gauge 18-22 AWG
Contact Finish Nickel
Contact Material Beryllium Copper
Body Material Polypropylene (PP)
Temperature Range - Operating 50°C
Base Product Number 1825
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Names 1659452,1825-3-NDR,18253,5935003242449,1825-3-ND,501-1329
Standard Package 1
Win Source Part Number 1176640-1825-3
Ultra Librarian 3D Model Ultra Librarian 1825-3 CAD Model

Description

The Pomona Electronics 1825-3 is a male stackable banana plug connector.

  • Color: Orange
  • Features: Safety Collar, Set Screw
  • Termination Type: Solderless
  • Contact Finish: Nickel
  • Package: Bulk
  • Standard Package: 1
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8536.69
  • MSL Level: Not Applicable

You May Also Be Interested in

Keystone Electronics
CONN BIND POST HEX BLACK
Need more? Email Us
ECAD model for 4092
Keystone Electronics
CONN SOCKET PLUG GREEN / Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Green
Lowest to $3.3892
ECAD model for 9015
Pomona Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Black
Need more? Email Us
ECAD model for 73093-0
Cinch Connectivity Solutions
CONN TIP JACK TURRET GREEN / Tip Jack Connector Standard Tip Turret Green
Need more? Email Us
ECAD model for 105-0604-001
Mueller Electric Co
CONN BANANA PLUG STACK SOLDER
Need more? Email Us
ECAD model for BU-3110410-2
Cinch Connectivity Solutions
CONN BANANA PLUG SLDRLESS GREEN
Lowest to $0.7824
ECAD model for 108-0304-001
Cal Test Electronics
SAFETY JACK 4MM HOR PCB BLK / Banana Jack Connector Standard Banana Solder Lug Black
Lowest to $5.0338
ECAD model for CT3151V1-0
Pomona Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Orange
Need more? Email Us
ECAD model for 1825-3
Keystone Electronics
Tip Plug Connector Standard Tip Solder Green
Need more? Email Us
ECAD model for 6009

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention