Products specifications

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410452-W971632AF-8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W971632AF-8 CAD Model

Description

The Winbond W971632AF-8 is a synchronous dynamic random-access memory (SDRAM) chip. This component is designed to provide high-speed data access for a variety of applications. Manufactured by Winbond Electronics, a reputable memory solutions provider, it ensures reliable performance and compatibility.

Applications

  • Printers
  • Consumer electronics
  • Networking equipment
  • Embedded systems
  • Automotive infotainment systems

Features

  • SDRAM Technology: Employs SDRAM technology for fast and efficient memory operations.
  • High-Speed Data Transfer: Supports high data transfer rates, essential for demanding applications.
  • Low Power Consumption: Offers low power consumption, making it suitable for battery-powered devices.
  • Synchronous Operation: Operates synchronously with the system clock, ensuring precise timing and synchronization.
  • Multiple Bank Architecture: Features a multi-bank architecture for concurrent access to memory locations.

Benefits

  • Improved System Performance: Enhances system performance by providing fast memory access and efficient data handling.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life and reducing energy costs.
  • Simplified Design: Easy to integrate into various systems due to its standard SDRAM interface.
  • Reliable Operation: Designed for stable and reliable operation in demanding environments.

Additional Details

The W971632AF-8's features may include various power-saving modes to further minimize energy consumption. Its specifications, including voltage requirements and operating temperature ranges, are available in the product datasheet. It likely complies with industry-standard SDRAM specifications, ensuring compatibility with a wide range of systems and controllers. The memory capacity is a critical specification which defines the amount of data it can store. It is suited for a variety of applications needing quick access to data with minimal power use. Different packaging options exist depending on the requirements of the target system. The product documentation provides all necessary technical details for design and implementation.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $1.0831
ECAD model for GD25LQ40CTIGR
Renesas Electronics America
IC EEPROM 512KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 512Kb (64K x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for R1EX24512BSAS0A#S0
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Need more? Email Us
ECAD model for GD25LQ16C8IGR
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $2.9771
ECAD model for MX25V1635FZNI
Rohm Semiconductor
IC EEPROM 32KBIT I2C 8TSSOP / EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 8-TSSOP-B
Need more? Email Us
ECAD model for BR24C32A-10TU-2.7
Microchip Technology
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 8Kb (1K x 8) SPI 10 MHz 8-SOIC
Lowest to $1.9557
ECAD model for 25AA080BT-I/SN
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 60TWBGA / SDRAM - DDR2 Memory IC 2Gb (256M x 8) Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
Lowest to $17.1341
ECAD model for IS43DR82560C-3DBLI
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 200 MHz 5 ns 90-VFBGA (8x13)
Lowest to $52.2707
ECAD model for MT46H16M32LFB5-5 IT:C TR
ON Semiconductor
IC EEPROM 2KBIT SPI 10MHZ 8UDFN / EEPROM Memory IC 2Kb (256 x 8) SPI 8-UDFN-EP (2x3)
Need more? Email Us
ECAD model for CAT25020HU4I-GT3

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention