EN
  • EN
  • DE

DLPA200PFP

Part No DLPA200PFP
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIG MICROMIRROR DEV 80HTQFP / Digital Micromirror Device (DMD), Driver 80-HTQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series -
Package Tray
Product Status Active
Type Digital Micromirror Device (DMD), Driver
Applications 3D, Medical Imaging
Mounting Type Surface Mount
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Base Product Number DLPA200
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354299-DLPA200PFP
Ultra Librarian 3D Model Ultra Librarian DLPA200PFP CAD Model

Description

The DLPA200PFP from Texas Instruments is a state-of-the-art digital micromirror device (DMD) controller, designed to deliver precise and reliable control for advanced display applications. This powerful integrated circuit (IC) is specifically tailored to work seamlessly with Texas Instruments' DLP technology, making it a perfect choice for developers and manufacturers of digital display and projection systems.

Key Features and Benefits

  • High-Speed Interface: The DLPA200PFP offers a high-speed interface that ensures rapid data transfer between the controller and the DMD, enabling fast switching of micromirrors and high frame rates for smooth video and image display.
  • Advanced Control: With its sophisticated control algorithms, the device provides precise micromirror actuation, which is crucial for delivering sharp, high-resolution images.
  • Integrated Memory: The onboard memory allows for efficient storage of micromirror patterns and sequences, facilitating complex image manipulation and pattern display without the need for constant communication with an external processor.
  • Compact Form Factor: The DLPA200PFP comes in a compact, power-efficient package, making it ideal for portable and space-constrained applications such as mobile projectors and head-up displays.
  • Reliability: Texas Instruments' commitment to quality ensures that the DLPA200PFP is a reliable component for long-term operation in various environmental conditions.

Applications

The DLPA200PFP is versatile and can be used in a variety of applications, including:

  • Video and data projectors
  • Head-up displays for automotive applications
  • 3D scanning and printing systems
  • Interactive displays
  • Medical imaging devices

Technical Specifications

The DLPA200PFP operates over a wide temperature range and is compatible with a range of supply voltages, ensuring flexibility in system design. The device also includes various power-saving modes, contributing to the energy efficiency of the end product.

Conclusion

The DLPA200PFP from Texas Instruments represents a sophisticated solution for controlling DMDs in advanced display systems. Its combination of speed, precision, and reliability makes it an essential component for developers looking to create cutting-edge visual display products.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1806 $60.3612
5+ $24.7636 $123.8180
7+ $23.9897 $167.9279
9+ $23.2159 $208.9431
12+ $22.4420 $269.3040
15+ $20.1204 $301.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess