EN
  • EN
  • DE

AT42QT1244-MU

Part No AT42QT1244-MU
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SENSOR 24KEY 32QFN  /  Capacitive Touch Buttons 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QMatrix™
Package Tray
Type Buttons
Proximity Detection No
Number of Inputs Up to 24
Interface I2C
Resolution 10 b
Voltage - Supply 3V ~ 5V
Current - Supply 6.6mA
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number AT42QT1244
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-AT42QT1244-MUINACTIVE,1611-AT42QT1244-MU-ND,1611-AT42QT1244-MU
Standard Package 490
Win Source Part Number 1014930-AT42QT1244-MU
Ultra Librarian 3D Model Ultra Librarian AT42QT1244-MU CAD Model

Description

Microchip Technology's AT42QT1244-MU Touch Sensor IC

The AT42QT1244-MU from Microchip Technology is a state-of-the-art touch sensor IC that offers robust and versatile touch sensing capabilities. This integrated circuit is designed to simplify the implementation of touch interfaces in a wide range of applications, from home appliances to industrial controls.

The AT42QT1244-MU is part of Microchip's QTouch® portfolio, a series renowned for their reliability and ease of integration. This 24-key QTouch® touch sensor IC is equipped with a host of features that make it a top choice for designers looking to incorporate touch functionality into their projects.

  • Multiple Touch Keys: The device supports up to 24 individual touch keys, providing ample interface options for complex user interfaces.
  • Signal Processing: Advanced signal processing capabilities ensure high sensitivity and excellent noise immunity, resulting in reliable and responsive touch detection.
  • Power Efficiency: Designed with power conservation in mind, the AT42QT1244-MU offers low power consumption modes, making it ideal for battery-powered applications.
  • Configurability: It provides a high degree of configurability, allowing developers to fine-tune touch sensing parameters to suit specific application needs.
  • Communication: The IC includes an I2C interface for communication with microcontrollers, facilitating easy integration into existing systems.
  • Robustness: With built-in self-calibration and drift compensation algorithms, the touch sensor maintains consistent performance over time and under varying environmental conditions.

The AT42QT1244-MU is available in a compact 32-pin QFN package, making it suitable for space-constrained applications. Its operational temperature range from -40°C to +85°C ensures reliable operation across diverse environments.

Whether you're developing a new touch-based product or upgrading an existing interface, the AT42QT1244-MU offers the performance, reliability, and ease of use that have made Microchip a trusted name in touch sensing technology.

You May Also Be Interested in

Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115
Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7544 $54.0352
19+ $5.5421 $105.2999
28+ $5.3689 $150.3292
39+ $5.1957 $202.6323
50+ $5.0225 $251.1250
67+ $4.5030 $301.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess