EN
  • EN
  • DE
  • IT

AT42QT1110-AZ

Part No AT42QT1110-AZ
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 11KEY 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Buttons
Proximity Detection No
Number of Inputs Up to 11
LED Driver Channels Up to 7
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 12mA
Temperature Range - Operating -40°C to 85°C
Case / Package 32-TQFP (7x7)
Win Source Part Number 1019438-AT42QT1110-AZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT42QT1110-AZ CAD Model

Description

Microchip Technology's AT42QT1110-AZ: Robust Touch Sensor IC

The AT42QT1110-AZ is a high-performance, low-power touch sensor IC from Microchip Technology, designed for implementing button, slider, and wheel touch interfaces. This versatile device offers a seamless and intuitive user experience for a wide range of applications, from consumer electronics to industrial control panels.

Key Features:

  • 11-Channel Support: The AT42QT1110-AZ can manage up to 11 individual touch keys, making it highly suitable for complex user interfaces.
  • Integrated Signal Processing: Each channel is equipped with sophisticated signal processing capabilities to ensure reliable touch detection even in challenging conditions.
  • Power Efficiency: Designed for low-power consumption, this IC is ideal for battery-powered applications, with its power-down mode further reducing energy usage when the device is inactive.
  • Adjustable Sensitivity: Users can configure the sensitivity of each touch key, allowing for customization according to different panel materials and environmental conditions.
  • Fast Response Time: The device boasts a quick response time, ensuring that user interactions are registered promptly for a responsive user experience.
  • Robust Noise Immunity: The AT42QT1110-AZ is designed to resist interference from noise, ensuring consistent performance in electrically noisy environments.

Applications:

The AT42QT1110-AZ is an excellent choice for a variety of applications, including:

  • Consumer Electronics (e.g., remote controls, gaming devices)
  • Home Appliances (e.g., microwaves, washing machines)
  • Automotive Interfaces (e.g., infotainment systems)
  • Industrial Controls (e.g., operator panels, machinery controls)

Product Specifications:

The AT42QT1110-AZ operates within a voltage range of 1.8V to 5.5V and is available in a 32-lead QFN package. Its operating temperature range is from -40°C to +85°C, making it suitable for use in extreme conditions.

For designers looking for a reliable and flexible touch sensing solution, the AT42QT1110-AZ from Microchip Technology stands out as a smart choice that combines functionality with ease of integration.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6854 $59.0788
53+ $2.2034 $116.7802
82+ $2.1346 $175.0372
112+ $2.0658 $231.3696
145+ $1.9969 $289.5505
194+ $1.7903 $347.3182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,167 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess