EN
  • EN
  • DE
  • IT

MAX3799ETJ+T

Part No MAX3799ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC AMP LIMITING VCSEL DVR 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Laser Diode Driver
Data Rate 14Gbps
Number of Channels 1
Operating Supply Voltage 2.85 V ~ 3.63 V
Operating Supply Current 97mA
Current - Modulation 12mA
Current - Bias 15mA
Operating Temperature Range -40°C ~ 85°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Mounting SMD
Win Source Part Number 703407-MAX3799ETJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3799ETJ+T
Introduction Date August 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX3799ETJ+T CAD Model

Description

The MAX3799ETJ+T is an advanced, high-performance laser driver and limiting amplifier IC designed by Maxim Integrated for use in fiber optic transceiver modules. This component is an integral part of the optical communication systems, providing precise control and amplification for laser diodes used in high-speed data transmission.

This IC is particularly suitable for 10Gbps Ethernet and Fiber Channel applications, offering a combination of low power consumption and high-speed operation. It is designed to interface with a variety of laser diodes, including Fabry-Perot, distributed feedback (DFB), and vertical-cavity surface-emitting lasers (VCSELs), making it a versatile choice for various optical network infrastructures.

Key Features:

  • High-Speed Performance: Supports data rates up to 11.3Gbps, making it ideal for 10 Gigabit Ethernet and 10G Fiber Channel applications.
  • Integration: Combines a laser driver and a limiting amplifier in a single IC, which helps reduce the component count and overall design complexity.
  • Automatic Power Control (APC): Ensures consistent optical output power over temperature and lifetime, enhancing system reliability.
  • Extinction Ratio Control (ERC): Provides precise control over the laser's on/off contrast ratio, critical for maintaining signal integrity.
  • Thermal Management: Features an integrated temperature sensor for monitoring and managing the device's thermal conditions.
  • Form Factor: Available in a compact, 32-pin Thin QFN package, making it suitable for space-constrained applications.

Applications:

  • XFP and SFP+ Transceiver Modules
  • 10G Ethernet and Fiber Channel Systems
  • SONET/SDH Equipment
  • High-Speed Datacom and Telecom Networks

The MAX3799ETJ+T from Maxim Integrated provides designers with a robust, efficient solution for driving laser diodes in optical networks. Its high level of integration and performance capabilities make it a go-to choice for developers looking to enhance their fiber optic communication systems.

You May Also Be Interested in

Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16QFN / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0235 $50.2350
25+ $4.1218 $103.0450
38+ $3.9930 $151.7340
52+ $3.8642 $200.9384
67+ $3.7354 $250.2718
90+ $3.3490 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess