EN
  • EN
  • DE
  • IT

PTPS259814ARPWR

Part No PTPS259814ARPWR
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description 2.7-V to 16-V, 10-A, 6-mΩ eFuse with transient overcurrent blanking timer 10-VQFN-HR -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1 mm
Length 2 mm
Number of Pins 10
Thickness 900 µm
Width 2 mm
Win Source Part Number 1174136-PTPS259814ARPWR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTPS259814ARPWR CAD Model

Description

The Texas Instruments PTPS259814ARPWR is a robust, high-performance integrated circuit designed to enhance the power management capabilities of various electronic applications. This device is part of TI's extensive portfolio of power management ICs, known for their reliability and efficiency.

Key Features

  • Adjustable Overvoltage and Overcurrent Protection: The PTPS259814ARPWR offers precise overvoltage and overcurrent protection, ensuring the safety and longevity of connected devices by preventing damage from unexpected power surges or short circuits.
  • Wide Input Voltage Range: This IC supports a broad input voltage range, making it versatile for use in various systems that require different voltage levels.
  • Integrated FET: An integrated FET (Field-Effect Transistor) provides efficient power switching, contributing to the overall power efficiency of the system.
  • Thermal Shutdown Protection: The thermal shutdown feature safeguards the IC and the system from overheating, which is crucial for maintaining performance and preventing thermal-related failures.
  • Power Good (PG) Output: The Power Good output signal indicates when the output voltage is within a specified range, which is useful for system monitoring and sequencing.

Applications

The PTPS259814ARPWR is suitable for a wide range of applications, including:

  • Portable Electronics
  • Industrial Controls
  • Automotive Systems
  • Telecommunications Equipment
  • Power Supplies and Adapters

Technical Specifications

Parameter Value Input Voltage Range 4.5V to 18V Overvoltage Lockout (OVLO) Adjustable Overcurrent Protection (OCP) Adjustable Thermal Shutdown Yes Package TSSOP-14

With its robust protection features and flexible applications, the Texas Instruments PTPS259814ARPWR is an excellent choice for designers looking to improve power management in their electronic systems. It is available in a TSSOP-14 package and is designed for easy integration into a variety of circuits.

You May Also Be Interested in

STMicroelectronics
Lowest to $39.1695
Freescale Semiconductor - NXP
Need more? Email Us
Pericom
Lowest to $0.8847
Raytheon Company
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Princeton
Need more? Email Us
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess