EN
  • EN
  • DE

AT42QT1110-AUR

Part No AT42QT1110-AUR
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SENSOR 11KEY 32TQFP  /  Capacitive Touch Buttons 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QTouch™
Package Tape & Reel
Type Buttons
Proximity Detection No
Number of Inputs Up to 11
LED Driver Channels Up to 7
Interface SPI
Voltage - Supply 3V ~ 5.5V
Current - Supply 12mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number AT42QT1110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AT42QT1110-AUCT-ND,AT42QT1110-AUDKR,AT42QT1110-AUTR-ND,AT42QT1110-AU-ND,AT42QT1110-AUTR,AT42QT1110-AURCT,AT42QT1110-AUDKR-ND,AT42QT1110-AU,AT42QT1110-AU QS470,AT42QT1110AU,AT42QT1110-AUCT,AT42QT1110-AURDKR,AT42QT1110-AURTR
Standard Package 2,000
Win Source Part Number 1086985-AT42QT1110-AUR
Ultra Librarian 3D Model Ultra Librarian AT42QT1110-AUR CAD Model

Description

Microchip Technology AT42QT1110-AUR

The AT42QT1110-AUR from Microchip Technology is a sophisticated touch sensor IC designed to provide high-performance touch sensing capabilities for a wide array of applications. This robust device offers a seamless user interface solution by integrating 11 channels of capacitive touch sensing with automatic drift compensation and noise filtering algorithms.

Key Features:

  • Multiple Touch Key Channels: The AT42QT1110-AUR features 11 self-capacitance channels, enabling the creation of multiple touch buttons.
  • High Sensitivity: With its advanced sensing technology, this IC is highly sensitive to touch inputs, ensuring accurate and responsive touch detection.
  • Adjustable Sensitivity: Users can configure the sensitivity levels to suit various design requirements, making the device adaptable to different environments and applications.
  • Low Power Consumption: Designed for efficiency, the AT42QT1110-AUR operates with low power consumption, making it ideal for battery-powered devices.
  • Robust Noise Immunity: The IC incorporates noise filtering algorithms that provide strong immunity to electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring reliable operation in noisy environments.
  • Automatic Drift Compensation: The device automatically compensates for changes in the environment, such as temperature and humidity, which can affect touch sensitivity over time.
  • Fast Response Time: The AT42QT1110-AUR boasts a quick response time, providing a smooth and immediate user experience.
  • Communication Interface: It uses an I2C-compatible interface for communication, allowing for easy integration with most microcontroller units (MCUs).

Applications:

With its versatile features, the AT42QT1110-AUR is an excellent choice for a variety of applications, including but not limited to:

  • Consumer electronics (such as remote controls, gaming devices, and home appliances)
  • Automotive interfaces (like touch-based buttons and controls)
  • Industrial control panels
  • Medical equipment with touch interfaces

The AT42QT1110-AUR offers designers a compact, reliable, and easy-to-implement touch sensing solution, backed by Microchip Technology's reputation for quality and performance.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
Semtech Corporation
IC TOUCH SCREEN 12BIT
Lowest to $0.4366
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1946 $64.7784
8+ $13.2879 $106.3032
12+ $12.8726 $154.4712
17+ $12.4574 $211.7758
21+ $12.0421 $252.8841
28+ $10.7964 $302.2992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess