EN
  • EN
  • DE

AT32UC3C2512C-Z2UR

Part No AT32UC3C2512C-Z2UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 32-Bit 66MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series AVR®32 UC3 C
Package Reel - TR
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 45
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number AT32UC3C2512C-Z2URDKR, 1611-AT32UC3C2512C-Z2URTR-ND, 1611-AT32UC3C2512C-Z2URTR, 1611-AT32UC3C2512C-Z2URCTINACTIVE, 1611-AT32UC3C2512C-Z2URCT, 1611-AT32UC3C2512C-Z2URTRINACTIVE, AT32UC3C2512C-Z2URCT, 1611-AT32UC3C2512C-Z2URCT-ND, AT32UC3C2512C-Z2URTR, 1611-AT32UC3C2512C-Z2URDKR-ND, 1611-AT32UC3C2512C-Z2URDKR, 1611-AT32UC3C2512C-Z2URDKRINACTIVE
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911936-AT32UC3C2512C-Z2UR
Ultra Librarian 3D Model Ultra Librarian AT32UC3C2512C-Z2UR CAD Model

Description

The AT32UC3C2512C-Z2UR is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to provide a high-performance processing solution for a wide range of applications. This microcontroller is part of the AVR® UC3 C-Series and is built on a 32-bit AVR architecture, which is known for its efficiency and power in handling complex tasks.

With its operating frequency of up to 66 MHz, the AT32UC3C2512C-Z2UR delivers robust performance that is suitable for demanding applications that require quick data processing and real-time operations. The MCU comes equipped with a substantial 512 KB of flash memory, providing ample space for application code and data storage. Additionally, it boasts 64 KB of SRAM, ensuring smooth and efficient handling of in-process data.

The device features a rich set of peripherals, including USB OTG (On-The-Go), precision analog capabilities with a 12-bit ADC, DAC, and multiple serial communication interfaces, such as USART, SPI, and I2C. These interfaces enable the MCU to easily communicate with other devices, sensors, and components within a system, making it highly versatile for various connectivity requirements.

The AT32UC3C2512C-Z2UR is designed with robustness in mind, offering a wide operating voltage range of 1.65V to 3.6V, which allows for flexible power management and compatibility with different power sources. It also supports an extended temperature range, making it suitable for industrial and automotive applications where reliability under harsh conditions is paramount.

To ensure security and integrity of applications, the MCU incorporates features like a random number generator and cryptographic support, providing essential tools for secure data transmission and encryption. For developers, Microchip offers comprehensive software and hardware support, including development tools and libraries, to facilitate the design and implementation process.

Overall, the AT32UC3C2512C-Z2UR from Microchip Technology is an exceptional choice for engineers and designers looking for a high-performance, feature-rich MCU that can meet the demands of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess