EN
  • EN
  • DE

PZM11NB1,115

Part No PZM11NB1,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 11V 300MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 11V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 100nA @ 8V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 109222-PZM11NB1,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM11NB1,115 CAD Model

Description

The PZM11NB1,115 is a robust semiconductor device manufactured by NXP Semiconductors, a leader in the production of secure connectivity solutions for embedded applications. This product is a Zener diode, designed to provide a precise voltage reference and excellent voltage regulation, making it an essential component in a wide range of electronic circuits.

Key Features

  • Zener Voltage: The PZM11NB1,115 is characterized by a nominal Zener voltage of 11V, providing a stable reference voltage for various applications.
  • Power Dissipation: This device has a power dissipation of 300 mW, ensuring it can handle a moderate amount of power without overheating or failing.
  • Package: Encased in a small, surface-mounted SOT346 (SC-59) package, the PZM11NB1,115 is ideal for compact designs where space is at a premium.
  • High Stability: The diode offers high stability and reliability, which is critical for maintaining consistent performance over time and under varying conditions.
  • Tolerance: With a tolerance of approximately 5%, the PZM11NB1,115 provides a precise voltage regulation solution for circuits requiring accuracy.

Applications

The versatility of the PZM11NB1,115 allows it to be used in a variety of applications, including:

  • Voltage regulation modules
  • Power management systems
  • Consumer electronics
  • Computer hardware
  • Telecommunications equipment

Quality and Reliability

NXP's commitment to quality ensures that the PZM11NB1,115 meets the highest industry standards for performance and reliability. This Zener diode is manufactured with state-of-the-art technology, and each unit undergoes rigorous testing to guarantee it meets NXP's specifications.

Environmental Considerations

The PZM11NB1,115 is designed with environmental responsibility in mind. It complies with various international standards, ensuring that it is both RoHS compliant and free from harmful substances. This commitment to sustainability makes it an eco-friendly choice for modern electronic designs.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess