EN
  • EN
  • DE

AT32UC3A3256S-ALUT

Part No AT32UC3A3256S-ALUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / AVR AVR?32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 A3
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 110
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.75V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number AT32UC3
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 565704-AT32UC3A3256S-ALUT
Ultra Librarian 3D Model Ultra Librarian AT32UC3A3256S-ALUT CAD Model

Description

Microchip Technology AT32UC3A3256S-ALUT Product Overview

The AT32UC3A3256S-ALUT is a high-performance, 32-bit AVR microcontroller from the esteemed manufacturer Microchip Technology. This robust microcontroller is designed to cater to a wide range of applications, including industrial control systems, medical devices, automotive electronics, and communication solutions. It is particularly well-suited for applications that require significant processing power, flexibility, and a host of integrated peripherals.

Key Features:

  • High-Performance Processing: At its core, the AT32UC3A3256S-ALUT boasts a 32-bit AVR32 UC CPU running at up to 60 MHz, providing the computational horsepower necessary for complex tasks and real-time processing.
  • Memory Capabilities: With 256KB of Flash memory and 64KB of SRAM, this microcontroller offers ample space for application code and data storage, ensuring smooth operation and efficient data handling.
  • Advanced Connectivity: A variety of communication interfaces are available, including USB 2.0 full-speed (12 Mbps) and OTG, USART, SPI, and I2C, allowing for versatile connectivity options to peripherals and other devices.
  • Robust Peripheral Set: The AT32UC3A3256S-ALUT is equipped with a rich set of peripherals, such as PWM channels, timers/counters, and ADC channels, to support complex functionality within embedded systems.
  • Low Power Consumption: Designed for power-sensitive applications, this microcontroller features power-saving modes, which significantly reduce power consumption during idle or standby states.
  • Package and Temperature Range: This device is available in a QFN package and operates over an industrial temperature range, making it suitable for harsh environments.

Applications:

The versatile nature of the AT32UC3A3256S-ALUT makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial Automation
  • Medical Equipment
  • Automotive Systems
  • Consumer Electronics
  • Communication Systems

Microchip Technology's commitment to quality and long-term availability ensures that the AT32UC3A3256S-ALUT is a reliable choice for designers and engineers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5135 $67.5405
7+ $18.4726 $129.3082
10+ $17.8953 $178.9530
14+ $17.3181 $242.4534
18+ $16.7408 $301.3344
24+ $15.0090 $360.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess