Product Overview: 74LVC125ADB/G by NXP Semiconductors
The 74LVC125ADB/G is a high-performance, low-voltage, quad buffer/line driver with 3-state outputs, manufactured by NXP Semiconductors. It is designed to operate from a 1.2V to 3.6V VCC supply, making it suitable for interfacing with low-voltage microprocessors and digital signal processors. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, indicating its compatibility with modern low-power systems.
Each of the four buffers has a separate output enable (OE) input, which, when high, disables the output by placing it in a high-impedance state. This feature allows for the connection of multiple outputs to a common bus without the risk of back-driving other outputs when they are disabled. The 74LVC125ADB/G is particularly useful in applications where output connectivity needs to be controlled, such as data bus interfacing, signal buffering, and bus arbitration scenarios.
Key features of the 74LVC125ADB/G include:
- 5V tolerant inputs/outputs for interfacing with 5V logic levels
- High impedance when VCC is at 0V
- Low static power consumption, with a typical ICC of less than 1.0µA
- High-speed performance, with a typical TPD of 3.7ns at VCC = 3.3V
- Wide operating temperature range, typically from -40°C to +125°C
- Latch-up performance exceeds 250mA per JESD 78 Class II Level B
- ESD protection exceeds JESD 22, with human body model (±2kV) and charged device model (±1kV)
The device is available in a 14-pin SSOP package, denoted by the "DB" suffix in the product name, which is suitable for surface-mount technology (SMT) and is ideal for space-constrained applications. The "G" suffix indicates that the product is compliant with green manufacturing standards, free from lead (Pb) and other harmful substances, adhering to the RoHS directive.
Overall, the 74LVC125ADB/G from NXP Semiconductors is a versatile and reliable choice for designers looking to implement low-voltage, high-speed buffering in their digital systems with the added benefit of environmental compliance.