EN
  • EN
  • DE

AT28HC256F-70LI

Part No AT28HC256F-70LI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 70NS 44CLCC / EEPROM Parallel 256K-bit 32K x 8 5V 32-Pin CLLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 3ms
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 44-CLCC
Manufacturer Package 44-CLCC (16.54x16.54)
Win Source Part Number 768958-AT28HC256F-70LI
Popularity Medium
Supply and Demand Status Limited
Family Name AT28HC256F
Introduction Date November 25, 1996
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AT28HC256F-70LI CAD Model

Description

The AT28HC256F-70LI is a high-performance, non-volatile Electrically-Erasable Programmable Read-Only Memory (EEPROM) integrated circuit from Microchip Technology, designed to offer a reliable storage solution for a wide range of applications. With a 256K (32K x 8) memory size, it provides ample space for firmware storage, configuration parameters, or any data that needs to be preserved across power cycles.

Key Features:

  • High-Speed Operation: The device operates at a speed of 70ns, facilitating quick access to data, which is crucial for performance-critical applications.
  • Low Power Consumption: It is designed with power efficiency in mind, making it suitable for battery-operated and power-sensitive devices.
  • Extended Temperature Range: The EEPROM can operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Parallel Interface: It features a parallel interface, which allows for easy integration with microcontrollers and other digital systems.
  • Hardware Data Protection: The inclusion of hardware data protection features helps prevent inadvertent data corruption during power transitions.
  • CMOS and TTL Compatible Inputs and Outputs: The device's I/O ports are compatible with both CMOS and TTL logic levels, offering versatility in various system designs.

Applications:

The AT28HC256F-70LI is ideal for applications that require fast access to data and a high level of data integrity. It is commonly used in:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the AT28HC256F-70LI is built to meet high standards of reliability and endurance. The EEPROM has been rigorously tested to ensure it meets the stringent requirements of industrial and automotive-grade products.

Easy Integration:

The AT28HC256F-70LI comes in a 32-lead TSOP package, which is widely accepted in the industry, ensuring easy PCB design and integration into existing systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess