EN
  • EN
  • DE

SN761680DCHG4

Part No SN761680DCHG4
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description SN761680DCHG4 / Video IC Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Base Product Number SN7616
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 300
Win Source Part Number 1188393-SN761680DCHG4
Ultra Librarian 3D Model Ultra Librarian SN761680DCHG4 CAD Model

Description

Product Overview: SN761680DCHG4

The SN761680DCHG4 is a sophisticated dual-band RF receiver integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance product is engineered to meet the demands of advanced wireless communication systems, particularly in the television and digital radio sectors. The SN761680DCHG4 is designed to provide a reliable and efficient solution for the reception of both VHF and UHF signals, making it a versatile choice for a wide range of applications.

Key Features

  • Dual-Band Support: The SN761680DCHG4 is capable of receiving both Very High Frequency (VHF) and Ultra High Frequency (UHF) bands, ensuring broad compatibility with various broadcast standards.
  • High Sensitivity: With its high sensitivity, the device is able to pick up weak signals, which is essential for maintaining a clear and stable reception in different environments.
  • Low Power Consumption: Designed with power efficiency in mind, the SN761680DCHG4 minimizes power usage, which is crucial for battery-powered devices.
  • Integrated Filters: The inclusion of integrated filters simplifies design and reduces the need for external components, which can save space and cost in the overall system design.
  • Compact Packaging: The device comes in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the SN761680DCHG4 makes it an ideal choice for a variety of applications, including:

  • Portable and stationary digital TV receivers
  • Car TV receivers
  • Digital radio receivers
  • Other applications requiring reliable RF signal reception

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN761680DCHG4 is no exception. It is built to meet high standards, ensuring reliability and performance consistency. TI's rigorous testing and quality control processes ensure that each IC meets the industry's stringent requirements, offering peace of mind for manufacturers and end-users alike.

Whether you are designing consumer electronics or industrial-grade wireless communication systems, the SN761680DCHG4 from Texas Instruments offers a blend of performance, efficiency, and reliability that can help elevate your product's capabilities.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,644 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess