EN
  • EN
  • DE

AT28C010-12TU

Part No AT28C010-12TU
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1MBIT PARALLEL 32TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features EEPROM Memory IC 1Mb (128K x 8) Parallel 120 ns 32-TSOP
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 32-TFSOP (0.724", 18.40mm Width)
Case / Package 32-TSOP
Family Name AT28C010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 156
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911883-AT28C010-12TU
Ultra Librarian 3D Model Ultra Librarian AT28C010-12TU CAD Model

Description

The AT28C010-12TU from Microchip Technology is a high-performance, 1-Megabit parallel EEPROM, designed to deliver a combination of fast access time, low power consumption, and endurance, making it an ideal memory solution for a wide array of computing, industrial, and consumer applications.

Key Features:

  • High-density Storage: It offers a substantial 1-Megabit (128K x 8) storage capacity, enabling efficient storage for firmware, parameter settings, or any other data requiring frequent updates.
  • Fast Access Time: With a 120 ns access time, the AT28C010-12TU ensures rapid data retrieval, contributing to the performance of the overall system.
  • Low Power Operation: This EEPROM is designed for low power consumption with a typical standby current of 10 µA, which is ideal for battery-operated and power-sensitive applications.
  • High Reliability: The device is rated for 10,000 write cycles, ensuring data integrity and reliability over an extended period.
  • Easy Memory Expansion: The chip's parallel interface allows for simple memory expansion in systems that require large code or data storage.
  • CMOS Technology: Built with advanced CMOS technology, the AT28C010-12TU offers robust performance with very little power loss or heat generation.

Applications:

The versatility of the AT28C010-12TU makes it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical devices
  • Consumer electronics
  • Embedded systems for real-time data storage

Technical Specifications:

  • Supply Voltage: 5V ±10%
  • Temperature Range: -40°C to +85°C
  • Package: 32-lead, 0.600" Wide, Plastic Gull Wing Small Outline (JEDEC SOIC)

In conclusion, the Microchip AT28C010-12TU EEPROM stands out for its combination of size, speed, and energy efficiency, making it a reliable choice for designers looking to enhance their systems with a dependable memory component.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess