EN
  • EN
  • DE

25AA02E64T-I/OT

Part No 25AA02E64T-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT SPI SOT23-6 / EEPROM Memory IC 2Kb (256 x 8) SPI 10 MHz SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number 25AA02E64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 25AA02E64T-I/OT-ND,25AA02E64T-I/OTCT,25AA02E64T-I/OTTR,25AA02E64T-I/OTDKR
Standard Package 3,000
Win Source Part Number 1227128-25AA02E64T-I/OT
Ultra Librarian 3D Model Ultra Librarian 25AA02E64T-I/OT CAD Model

Description

Microchip Technology's 25AA02E64T-I/OT: A Compact EEPROM Solution

The 25AA02E64T-I/OT is a high-performance, 2 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed to provide a convenient and robust storage solution for a wide range of applications. This device comes in a tiny, 6-pin SOT-23 package, making it suitable for space-constrained applications.

Key Features:

  • Memory Size: The device offers 2 Kbits of memory, organized as 256 x 8 bits, which is ideal for storing configuration settings, calibration data, or small application logs.
  • Interface: It utilizes the industry-standard 2-wire serial interface (I²C compatible), ensuring easy integration with most microcontrollers and processors.
  • Operating Voltage Range: The 25AA02E64T-I/OT operates within a voltage range of 1.8V to 5.5V, accommodating various system power supplies and enabling low-power operation.
  • Speed: It supports a clock frequency of up to 10 MHz, allowing for fast data transfer rates that can enhance overall system performance.
  • Temperature Range: This device is rated for industrial temperature ranges from -40°C to +85°C, making it reliable in harsh operating environments.
  • Pre-Programmed Unique ID: It comes with a pre-programmed, globally unique 64-bit serial number, which can be used for network node identification, enhancing security and reducing system complexity.

Applications:

The versatility of the 25AA02E64T-I/OT makes it suitable for a variety of applications, including:

  • Wireless devices and RF identification
  • Medical and healthcare systems
  • Industrial and automation control systems
  • Consumer electronics
  • Automotive systems

In conclusion, Microchip Technology's 25AA02E64T-I/OT EEPROM offers a balance of speed, reliability, and ease of integration, making it a smart choice for designers looking to optimize their storage solutions in compact and demanding applications.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,530 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess