EN
  • EN
  • DE

AT25010B-XHL-B

Part No AT25010B-XHL-B
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT SPI 20MHZ 8TSSOP / EEPROM Memory IC 1Kb (128 x 8) SPI 20 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT25010
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT25010BXHLB
Standard Package 100
Win Source Part Number 1320815-AT25010B-XHL-B
Ultra Librarian 3D Model Ultra Librarian AT25010B-XHL-B CAD Model

Description

The AT25010B-XHL-B is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology. This product is designed for optimal efficiency and reliability in a wide range of applications, offering a robust storage solution for your data needs.

Key Features

  • Memory Size: This EEPROM comes with a 1-Kbit (128 x 8) memory size, providing sufficient space for your configuration data, calibration constants, and device identification storage.
  • Interface: It uses the SPI (Serial Peripheral Interface) bus, which ensures high-speed, simple communication with microcontrollers.
  • Write Protect: The device includes a write-protect feature to prevent accidental overwrites and data corruption, ensuring the integrity of your stored information.
  • Operating Voltage: The AT25010B-XHL-B operates over a broad voltage range of 1.8V to 5.5V, making it versatile for different power environments and system designs.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, it is well-suited for applications that may be exposed to harsh conditions.
  • Packaging: The device is available in an 8-lead SOIC (3.90 mm Width) package, which is compact and suitable for space-constrained applications.

Applications

The AT25010B-XHL-B is ideal for a variety of applications that require reliable data storage with the convenience of serial access. These applications include:

  • Industrial and automotive systems
  • Medical devices
  • Smart cards
  • Consumer electronics
  • Telecommunication infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT25010B-XHL-B is no exception. It has been rigorously tested to meet high standards of performance and reliability. Whether you're developing a new product or updating an existing system, this EEPROM provides a dependable solution for your data storage challenges.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6610 $52.8800
185+ $0.5424 $100.3440
290+ $0.5255 $152.3950
395+ $0.5085 $200.8575
510+ $0.4916 $250.7160
685+ $0.4407 $301.8795
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess