Product Overview: AT24C04D-MAHM-T from Microchip Technology
The AT24C04D-MAHM-T is a high-performance, 4-Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) module from the reputable Microchip Technology. This memory device is designed for optimal data storage solutions that require low power consumption and a small footprint. Its robust design and reliable data retention capabilities make it an ideal choice for a wide range of applications across various industries.
Key Features
- Memory Size: 4-Kbit (512 x 8) provides sufficient space for device configurations, user settings, or small data logging requirements.
- Interface Type: The I²C (Two-Wire) serial interface ensures easy integration with most microcontrollers and processors, providing a straightforward communication protocol.
- Operating Voltage: A wide range of 1.7V to 5.5V allows for compatibility with various logic levels and systems operating on different voltages.
- Write Cycle Time: Fast write cycle times of 5 ms (max) enable quick data updates and minimal system downtime.
- Endurance: The EEPROM is rated for 1 million write cycles, ensuring long-term reliability and data integrity.
- Data Retention: Guaranteed data retention of 100 years, providing peace of mind for applications where data must be preserved over extended periods.
- Temperature Range: Operating temperature range from -40°C to +85°C ensures stable performance under varying environmental conditions.
- Packaging: The device comes in a compact 8-pad UDFN package, making it suitable for space-constrained applications.
Applications
The AT24C04D-MAHM-T is versatile and can be utilized in numerous applications including, but not limited to, consumer electronics, industrial automation, medical devices, smart cards, and IoT devices. Its low power consumption and small size also make it perfect for portable and battery-operated devices.
Quality and Support
Microchip Technology is known for its commitment to quality and the AT24C04D-MAHM-T is no exception. Customers can expect robust support and extensive documentation, including datasheets, application notes, and design guides to ensure a seamless integration into their projects.