Microchip Technology's AT24C01N EEPROM
The AT24C01N from Microchip Technology is a serial electrically erasable and programmable read-only memory (EEPROM) that provides robust storage solutions for applications requiring data persistence and low-power operation. With a storage capacity of 1-Kbit, this EEPROM is ideal for a wide range of applications, from industrial to consumer electronics.
This compact memory device utilizes the popular I²C interface, ensuring easy integration into most microcontroller-based systems. It operates across a wide voltage range of 2.7V to 5.5V, making it versatile for various operating conditions and compatible with both 3.3V and 5V logic levels. The AT24C01N is designed for optimal efficiency, boasting a low standby current, which is particularly beneficial for battery-operated devices where power conservation is crucial.
One of the key features of the AT24C01N is its bidirectional data transfer protocol, which allows for fast and efficient data access. The device supports a write cycle time of 5 ms, enabling quick updates to stored data. Additionally, it has a high endurance of one million write cycles and a data retention period of 100 years, ensuring the reliability and longevity of the data storage.
The AT24C01N comes in several packaging options, including the 8-lead PDIP, 8-lead JEDEC SOIC, 8-lead MAP, 8-lead TSSOP, 5-lead SOT23, and 8-ball dBGA2 packages. Its small form factor and low pin count contribute to a reduced footprint on printed circuit boards, an essential factor for space-constrained applications.
Microchip Technology's commitment to quality is evident in the AT24C01N, with its built-in error correction and wear leveling algorithms that enhance the integrity and longevity of the stored data. Whether you're designing a sophisticated industrial control system or a simple consumer gadget, the AT24C01N offers a reliable and cost-effective solution for your non-volatile memory needs.