Microchip Technology AT24C01ASU27 EEPROM
The AT24C01ASU27 is a high-performance, 1-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This compact memory module is designed for optimal efficiency and reliability, making it a suitable choice for a wide range of applications that require non-volatile memory storage.
The EEPROM is organized as 128 x 8 bits, which allows for a total storage capacity of 1024 bits. It is designed to support the standard I²C-compatible (2-wire) serial interface, ensuring easy integration into existing systems with minimal additional components. This communication protocol is widely used and recognized for its simplicity and effectiveness in enabling serial data exchange between microcontrollers and peripheral devices such as the AT24C01ASU27.
With an operating voltage range of 2.7V to 5.5V, the AT24C01ASU27 is versatile, catering to both low-power and standard applications. This flexibility makes it an excellent choice for battery-operated devices where power consumption is critical, as well as for more robust systems that operate at higher voltages.
The device boasts a robust endurance of one million write cycles and a data retention period of 100 years, ensuring that data is preserved over long periods without the need for power. This level of reliability is essential for applications where data integrity and longevity are paramount.
The AT24C01ASU27 comes in a surface-mount, 8-lead SOIC package, making it suitable for automated assembly processes and ideal for space-constrained applications. Its compact form factor allows it to be easily incorporated into a variety of electronic devices, ranging from portable consumer electronics to industrial control systems.
In summary, the AT24C01ASU27 from Microchip Technology is a reliable and versatile EEPROM solution that offers a balance between size, power efficiency, and endurance. Its broad voltage range, significant data retention, and compatibility with standard communication protocols make it an excellent choice for designers and engineers looking to incorporate non-volatile memory into their projects.